Texas Instruments High-Performance Analog Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits SN6505AEVM

Description
Win Source Part Number: 1284380-SN6505AEVM Category: Development Boards, Kits, Programmers>Evaluati on and Demonstration Boards and Kits Type: Power Management Package: Bulk Standard Package: 1 Function: Transformer Driver Supplied Contents: Board(s) Primary Attributes: Isolated Embedded: No Utilized IC / Part: SN6505A ECCN: EAR99 Fake Threat In the Open Market: 65 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8543.70.9860 Mfr: Texas Instruments Other Names: 296-44092 Base Product Number: SN6505 RoHS Status: Not applicable
Request a Quote Datasheet
Description
Win Source Part Number: 1284380-SN6505AEVM Category: Development Boards, Kits, Programmers>Evaluati on and Demonstration Boards and Kits Type: Power Management Package: Bulk Standard Package: 1 Function: Transformer Driver Supplied Contents: Board(s) Primary Attributes: Isolated Embedded: No Utilized IC / Part: SN6505A ECCN: EAR99 Fake Threat In the Open Market: 65 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8543.70.9860 Mfr: Texas Instruments Other Names: 296-44092 Base Product Number: SN6505 RoHS Status: Not applicable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits - 1284380-SN6505AEVM - Win Source Electronics
Laguna Hills, CA, United States
Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits
1284380-SN6505AEVM
Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits 1284380-SN6505AEVM
Win Source Part Number: 1284380-SN6505AEVM Category: Development Boards, Kits, Programmers>Evaluati on and Demonstration Boards and Kits Type: Power Management Package: Bulk Standard Package: 1 Function: Transformer Driver Supplied Contents: Board(s) Primary Attributes: Isolated Embedded: No Utilized IC / Part: SN6505A ECCN: EAR99 Fake Threat In the Open Market: 65 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8543.70.9860 Mfr: Texas Instruments Other Names: 296-44092 Base Product Number: SN6505 RoHS Status: Not applicable

Win Source Part Number: 1284380-SN6505AEVM
Category: Development Boards, Kits, Programmers>Evaluation and Demonstration Boards and Kits
Type: Power Management
Package: Bulk
Standard Package: 1
Function: Transformer Driver
Supplied Contents: Board(s)
Primary Attributes: Isolated
Embedded: No
Utilized IC / Part: SN6505A
ECCN: EAR99
Fake Threat In the Open Market: 65 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8543.70.9860
Mfr: Texas Instruments
Other Names: 296-44092
Base Product Number: SN6505
RoHS Status: Not applicable

Buy Now Datasheet
Evaluation and Demonstration Boards and Kits - 296-44092-ND - DigiKey
Thief River Falls, MN, United States
Evaluation and Demonstration Boards and Kits
296-44092-ND
Evaluation and Demonstration Boards and Kits 296-44092-ND
SN6505A Transformer Driver Power Management Evaluation Board

SN6505A Transformer Driver Power Management Evaluation Board

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits - SN6505AEVM - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits
SN6505AEVM
Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits SN6505AEVM
EVAL BOARD FOR SN6505A DRIVER

EVAL BOARD FOR SN6505A DRIVER

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Electronic Development Boards Electronic Development Boards Electronic Development Boards
Product Number 1284380-SN6505AEVM 296-44092-ND SN6505AEVM
Product Name Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits Evaluation and Demonstration Boards and Kits Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits
Category Developement Board Developement Board Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

TB,TSY-13LNB+,MC1631-1,50 OHM - TB-943-13LNB+ - Mini-Circuits
Specs
Category Developement Board
View Details
Adafruit 9-DOF Orientation IMU Fusion Breakout - BNO085 - AS-OPENHW-BNO085-00 - ArduSimple
Specs
Category Developement Board
Supported System Communications/Networking
View Details
Power, Motor & Robotics Development Tools - 1743284 - RS Components, Ltd.
Specs
Category Development Suite / Kit
View Details