Texas Instruments Development Boards, Kits, Programmers - Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS SN6501EVM

Description
Win Source Part Number: 1284153-SN6501EVM Category: Development Boards, Kits, Programmers>Evaluati on Boards - DC/DC & AC/DC (Off-Line) SMPS Package: Box Standard Package: 1 Voltage - Output: 5V Voltage - Input: 3.3V, 5V Main Purpose: DC/DC Isolated Power Supply Supplied Contents: Board(s) Utilized IC / Part: SN6501 Board Type: Fully Populated Outputs and Type: 1, Isolated ECCN: EAR99 Fake Threat In the Open Market: 75 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8473.30.1180 Mfr: Texas Instruments Base Product Number: SN6501 RoHS Status: Not applicable
Request a Quote Datasheet
Description
Win Source Part Number: 1284153-SN6501EVM Category: Development Boards, Kits, Programmers>Evaluati on Boards - DC/DC & AC/DC (Off-Line) SMPS Package: Box Standard Package: 1 Voltage - Output: 5V Voltage - Input: 3.3V, 5V Main Purpose: DC/DC Isolated Power Supply Supplied Contents: Board(s) Utilized IC / Part: SN6501 Board Type: Fully Populated Outputs and Type: 1, Isolated ECCN: EAR99 Fake Threat In the Open Market: 75 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8473.30.1180 Mfr: Texas Instruments Base Product Number: SN6501 RoHS Status: Not applicable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Development Boards, Kits, Programmers - Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS - 1284153-SN6501EVM - Win Source Electronics
Laguna Hills, CA, United States
Development Boards, Kits, Programmers - Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS
1284153-SN6501EVM
Development Boards, Kits, Programmers - Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS 1284153-SN6501EVM
Win Source Part Number: 1284153-SN6501EVM Category: Development Boards, Kits, Programmers>Evaluati on Boards - DC/DC & AC/DC (Off-Line) SMPS Package: Box Standard Package: 1 Voltage - Output: 5V Voltage - Input: 3.3V, 5V Main Purpose: DC/DC Isolated Power Supply Supplied Contents: Board(s) Utilized IC / Part: SN6501 Board Type: Fully Populated Outputs and Type: 1, Isolated ECCN: EAR99 Fake Threat In the Open Market: 75 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8473.30.1180 Mfr: Texas Instruments Base Product Number: SN6501 RoHS Status: Not applicable

Win Source Part Number: 1284153-SN6501EVM
Category: Development Boards, Kits, Programmers>Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS
Package: Box
Standard Package: 1
Voltage - Output: 5V
Voltage - Input: 3.3V, 5V
Main Purpose: DC/DC Isolated Power Supply
Supplied Contents: Board(s)
Utilized IC / Part: SN6501
Board Type: Fully Populated
Outputs and Type: 1, Isolated
ECCN: EAR99
Fake Threat In the Open Market: 75 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8473.30.1180
Mfr: Texas Instruments
Base Product Number: SN6501
RoHS Status: Not applicable

Buy Now Datasheet
EVAL MODULE FOR SN6501 DC/DC Isolated Power Supply 1 Isolated - 5V - 3.3V - - Fully Populated * SN6501 - SN6501EVM - ASAP Semiconductor LLC
Anaheim, CA, United States
EVAL MODULE FOR SN6501 DC/DC Isolated Power Supply 1 Isolated - 5V - 3.3V - - Fully Populated * SN6501
SN6501EVM
EVAL MODULE FOR SN6501 DC/DC Isolated Power Supply 1 Isolated - 5V - 3.3V - - Fully Populated * SN6501 SN6501EVM
EVAL MODULE FOR SN6501 DC/DC Isolated Power Supply 1 Isolated - 5V - 3.3V - - Fully Populated * SN6501

EVAL MODULE FOR SN6501 DC/DC Isolated Power Supply 1 Isolated - 5V - 3.3V - - Fully Populated * SN6501

Supplier's Site

Technical Specifications

  Win Source Electronics ASAP Semiconductor LLC
Product Category Electronic Development Boards Electronic Development Boards
Product Number 1284153-SN6501EVM SN6501EVM
Product Name Development Boards, Kits, Programmers - Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS EVAL MODULE FOR SN6501 DC/DC Isolated Power Supply 1 Isolated - 5V - 3.3V - - Fully Populated * SN6501
Category Developement Board Developement Board
Unlock Full Specs
to access all available technical data

Similar Products