Win Source Part Number: 1284429-SN6501-MULXF
Category: Development Boards, Kits, Programmers>Evaluati
Type: Power Management
Package: Box
Standard Package: 1
Function: Transformer Driver
Supplied Contents: Board(s)
Utilized IC / Part: SN6501
ECCN: EAR99
Fake Threat In the Open Market: 60 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8543.70.9860
Mfr: Texas Instruments
Other Names: SN6501-MULXFMR-EVM,2
Base Product Number: SN6501
RoHS Status: Not applicable
SN6501 Transformer Driver Power Management Evaluation Board
EVALUATION BOARD SN6501
EVAL MOD, TRANSFORMER DRIVER; Kit Application Type:Power Management; Application Sub Type:Transformer Driver; Silicon Manufacturer:Texas Instruments; Silicon Core Number:SN6501; Product Range:-; Kit Contents:Eval Board SN6501; RoHS Compliant: Yes
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards |
| Product Number | 1284429-SN6501-MULXFMR-EVM | 296-37053-ND | SN6501-MULXFMR-EVM | 28AH4968 |
| Product Name | Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits | Evaluation and Demonstration Boards and Kits | Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits | Eval Mod, Transformer Driver; Kit Application Type Texas Instruments |
| Category | Developement Board | Developement Board | Developement Board | Developement Board |