Texas Instruments Development Boards, Kits, Programmers - Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS SN6501-3EVM

Description
Win Source Part Number: 1284151-SN6501-3EVM Category: Development Boards, Kits, Programmers>Evaluati on Boards - DC/DC & AC/DC (Off-Line) SMPS Package: Box Standard Package: 1 Voltage - Output: 3.3V, 5V Voltage - Input: 3.3V Main Purpose: DC/DC Isolated Power Supply Supplied Contents: Board(s) Utilized IC / Part: SN6501 Board Type: Fully Populated Outputs and Type: 1, Isolated ECCN: EAR99 Fake Threat In the Open Market: 74 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8473.30.1180 Mfr: Texas Instruments Base Product Number: SN6501 RoHS Status: Not applicable
Request a Quote Datasheet
Description
Win Source Part Number: 1284151-SN6501-3EVM Category: Development Boards, Kits, Programmers>Evaluati on Boards - DC/DC & AC/DC (Off-Line) SMPS Package: Box Standard Package: 1 Voltage - Output: 3.3V, 5V Voltage - Input: 3.3V Main Purpose: DC/DC Isolated Power Supply Supplied Contents: Board(s) Utilized IC / Part: SN6501 Board Type: Fully Populated Outputs and Type: 1, Isolated ECCN: EAR99 Fake Threat In the Open Market: 74 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8473.30.1180 Mfr: Texas Instruments Base Product Number: SN6501 RoHS Status: Not applicable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Development Boards, Kits, Programmers - Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS - 1284151-SN6501-3EVM - Win Source Electronics
Laguna Hills, CA, United States
Development Boards, Kits, Programmers - Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS
1284151-SN6501-3EVM
Development Boards, Kits, Programmers - Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS 1284151-SN6501-3EVM
Win Source Part Number: 1284151-SN6501-3EVM Category: Development Boards, Kits, Programmers>Evaluati on Boards - DC/DC & AC/DC (Off-Line) SMPS Package: Box Standard Package: 1 Voltage - Output: 3.3V, 5V Voltage - Input: 3.3V Main Purpose: DC/DC Isolated Power Supply Supplied Contents: Board(s) Utilized IC / Part: SN6501 Board Type: Fully Populated Outputs and Type: 1, Isolated ECCN: EAR99 Fake Threat In the Open Market: 74 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8473.30.1180 Mfr: Texas Instruments Base Product Number: SN6501 RoHS Status: Not applicable

Win Source Part Number: 1284151-SN6501-3EVM
Category: Development Boards, Kits, Programmers>Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS
Package: Box
Standard Package: 1
Voltage - Output: 3.3V, 5V
Voltage - Input: 3.3V
Main Purpose: DC/DC Isolated Power Supply
Supplied Contents: Board(s)
Utilized IC / Part: SN6501
Board Type: Fully Populated
Outputs and Type: 1, Isolated
ECCN: EAR99
Fake Threat In the Open Market: 74 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8473.30.1180
Mfr: Texas Instruments
Base Product Number: SN6501
RoHS Status: Not applicable

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electronic Development Boards
Product Number 1284151-SN6501-3EVM
Product Name Development Boards, Kits, Programmers - Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS
Category Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

EVAL BOARD FOR BFHKI-8501+ - TB-BFHKI-8501C+ - Mini-Circuits
Specs
Category Developement Board
View Details
Development Tool Accessories - 1901441P - RS Components, Ltd.
Specs
Category Development Suite / Kit
View Details
SFS Module 200sccm EvalKit - SFS01-M-00200 - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Category Development Suite / Kit
View Details
RF, RFID, Wireless Evaluation Boards - EVM-900-PRO-UFL-ND - DigiKey
Specs
Supported System Transceiver
View Details