Buffers & Line Drivers Octal 25Ohm Buff/Drv With 3-State Outputs
BUFFER/DRIVER, OCTAL, SOIC-24; Logic Family / Base Number:-; Logic Device Type:Buffer / Line Driver, Non Inverting; Logic Case Style:SOIC; No. of Pins:24Pins; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Logic IC Family:-; LogicRoHS Compliant: Yes
| VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Line Drivers | Line Drivers |
| Product Number | SN64BCT25244DW | 28AH4881 |
| Product Name | Buffers & Line Drivers | Buffer/driver, Octal, Soic-24; Logic Family / Base Number Texas Instruments |