Manufacturer: Texas Instruments
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1012659-SN55LVCP22W/
Length: 10.3 mm
Operating Supply Voltage: 3.3 V
Data Rate: 1 Gbps
Number of Elements: 2
Power Dissipation: 313 mW
Thickness: 1.65 mm
Height: 2.03 mm
Number of Drivers: 2
Number of Pins: 16
Propagation Delay: 2.35 ns
Number of Receivers: 2
Width: 6.73 mm
Categories: OEM Parts( S )
Alternative Parts (Cross-Reference): SN55LVCP22W/EMSN55LV
Popularity: Low
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
Lead Free: Contains Lead
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -55 °C
Max Supply Voltage: 3.6 V
Min Supply Voltage: 3 V
Turn-On Delay Time: 2.35 ns
Supply Type: Single
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1012659-SN55LVCP22W/EM |
| Product Name | OEM Parts - OEM Parts ( S ) - SN55LVCP22W/EM |