Texas Instruments SN54S169 Synchronous 4-Bit Up/Down Binary Counters SN54S169J

Description
Synchronous 4-Bit Up/Down Binary Counters 16-CDIP -55 to 125
Request a Quote Datasheet
Description
Synchronous 4-Bit Up/Down Binary Counters 16-CDIP -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN54S169 Synchronous 4-Bit Up/Down Binary Counters - SN54S169J - Texas Instruments
Dallas, TX, United States
SN54S169 Synchronous 4-Bit Up/Down Binary Counters
SN54S169J
SN54S169 Synchronous 4-Bit Up/Down Binary Counters SN54S169J
Synchronous 4-Bit Up/Down Binary Counters 16-CDIP -55 to 125

Synchronous 4-Bit Up/Down Binary Counters 16-CDIP -55 to 125

Buy Now Datasheet
Futian, China
Integrated Circuits (ICs) - Logic - Counters, Dividers
SN54S169J
Integrated Circuits (ICs) - Logic - Counters, Dividers SN54S169J
SYNCHRONOUS 4-BIT UP/DOWN BINARY

SYNCHRONOUS 4-BIT UP/DOWN BINARY

Supplier's Site
Counters, Dividers - SN54S169J - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Counters, Dividers
SN54S169J
Counters, Dividers SN54S169J
Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-CDIP

Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-CDIP

Buy Now Datasheet

Technical Specifications

  Texas Instruments Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Logic Counters Logic Counters Logic Counters
Product Number SN54S169J SN54S169J SN54S169J
Product Name SN54S169 Synchronous 4-Bit Up/Down Binary Counters Integrated Circuits (ICs) - Logic - Counters, Dividers Counters, Dividers
Counter Category Synchronous
Counter Direction Bidirectional
Package Type CDIP,CFP,LCCC DIP; 16-CDIP (0.300\", 7.62mm)
Logic Family S
Unlock Full Specs
to access all available technical data

Similar Products

CD4522B CMOS Programmable BCD Divide-By-N Counter - CD4522BMT - Texas Instruments
Specs
Features Programmable
Counter Type BCD/Decade Counter
Supply Voltage 3V; 5V; 18
View Details
6 suppliers
Counters, Dividers - 74F191PC - Quarktwin Technology Ltd.
Specs
Supply Voltage 4.5 V ~ 5.5 V
Package Type DIP; 16-DIP (0.300\", 7.62mm)
Clock Frequency 125 MHz
View Details
CD4059A-MIL CMOS Programmable Divide-by-N Counter - CD4059AD3 - Texas Instruments
Specs
Features Programmable
Supply Voltage 3V; 18
Package Type CDIP SB,WAFERSALE
View Details
3 suppliers