Manufacturer: Texas Instruments
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1094742-SN54LS76AJ
Packaging: Rail/Tube
Length: 19.56 mm
Mounting: SMD (SMT)
Frequency: 45 MHz
Polarity: Non-Inverting
Output Type: TTL
Operating Supply Voltage: 5 V
Number of Elements: 2
Thickness: 4.57 mm
Height: 5.08 mm
Number of Bits: 2
Number of Pins: 16
High Level Output Current: -400 µA
Low Level Output Current: 4 mA
Propagation Delay: 20 ns
Width: 6.92 mm
Categories: OEM Parts( S )
Case / Package: CDIP
Alternative Parts (Cross-Reference): SNJ54LS76AJ; SN54LS112AJ; JM38510/30103BEA;
Popularity: Low
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
Lead Free: Contains Lead
Mount: Through Hole
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -55 °C
Max Supply Voltage: 5.5 V
Min Supply Voltage: 4.5 V
Turn-On Delay Time: 20 ns
Logic Function: JK-Type
Clock Edge Trigger Type: Negative Edge
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1094742-SN54LS76AJ |
| Product Name | OEM Parts - OEM Parts ( S ) - SN54LS76AJ |