Manufacturer: Texas Instruments
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1094741-SN54LS75J
Length: 19.56 mm
Mounting: SMD (SMT)
Polarity: Non-Inverting
Output Type: TTL
Operating Supply Voltage: 5 V
Number of Elements: 2
Thickness: 4.57 mm
Height: 5.08 mm
Number of Bits: 4
Number of Pins: 16
High Level Output Current: -400 µA
Low Level Output Current: 4 mA
Propagation Delay: 30 ns
Width: 6.92 mm
Categories: OEM Parts( S )
Case / Package: CDIP
Alternative Parts (Cross-Reference): SNJ54LS75J; 7601201EA; SN54ALS109AJ;
Popularity: Low
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
Lead Free: Contains Lead
Mount: Through Hole
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -55 °C
Max Supply Voltage: 5.5 V
Min Supply Voltage: 4.5 V
Turn-On Delay Time: 30 ns
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1094741-SN54LS75J |
| Product Name | OEM Parts - OEM Parts ( S ) - SN54LS75J |