Texas Instruments Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN54LS645J SN54LS645J

Description
Manufacturer: Texas Instruments Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1094740-SN54LS645J Packaging: Rail/Tube Length: 24.2 mm Mounting: SMD (SMT) Polarity: Non-Inverting Operating Supply Voltage: 5 V Number of Elements: 1 Thickness: 4.57 mm Height: 5.08 mm Number of Bits: 8 Direction: Bidirectional Number of Channels: 8 Number of Pins: 20 Number of Outputs: 8 Propagation Delay: 40 ns Width: 6.92 mm Categories: Logic - Buffers,Drivers,Rece ivers,Transceivers Case / Package: CDIP Alternative Parts (Cross-Reference): SNJ54LS245J; SN54LS245J; SN54LS640J; Popularity: Low Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Lead Free: Contains Lead Mount: Through Hole RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Max Supply Voltage: 5.5 V Min Supply Voltage: 4.5 V Turn-On Delay Time: 40 ns Logic Function: Transceiver
Request a Quote
Description
Manufacturer: Texas Instruments Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1094740-SN54LS645J Packaging: Rail/Tube Length: 24.2 mm Mounting: SMD (SMT) Polarity: Non-Inverting Operating Supply Voltage: 5 V Number of Elements: 1 Thickness: 4.57 mm Height: 5.08 mm Number of Bits: 8 Direction: Bidirectional Number of Channels: 8 Number of Pins: 20 Number of Outputs: 8 Propagation Delay: 40 ns Width: 6.92 mm Categories: Logic - Buffers,Drivers,Rece ivers,Transceivers Case / Package: CDIP Alternative Parts (Cross-Reference): SNJ54LS245J; SN54LS245J; SN54LS640J; Popularity: Low Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Lead Free: Contains Lead Mount: Through Hole RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Max Supply Voltage: 5.5 V Min Supply Voltage: 4.5 V Turn-On Delay Time: 40 ns Logic Function: Transceiver
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN54LS645J - 1094740-SN54LS645J - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN54LS645J
1094740-SN54LS645J
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN54LS645J 1094740-SN54LS645J
Manufacturer: Texas Instruments Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1094740-SN54LS645J Packaging: Rail/Tube Length: 24.2 mm Mounting: SMD (SMT) Polarity: Non-Inverting Operating Supply Voltage: 5 V Number of Elements: 1 Thickness: 4.57 mm Height: 5.08 mm Number of Bits: 8 Direction: Bidirectional Number of Channels: 8 Number of Pins: 20 Number of Outputs: 8 Propagation Delay: 40 ns Width: 6.92 mm Categories: Logic - Buffers,Drivers,Rece ivers,Transceivers Case / Package: CDIP Alternative Parts (Cross-Reference): SNJ54LS245J; SN54LS245J; SN54LS640J; Popularity: Low Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Lead Free: Contains Lead Mount: Through Hole RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Max Supply Voltage: 5.5 V Min Supply Voltage: 4.5 V Turn-On Delay Time: 40 ns Logic Function: Transceiver

Manufacturer: Texas Instruments
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1094740-SN54LS645J
Packaging: Rail/Tube
Length: 24.2 mm
Mounting: SMD (SMT)
Polarity: Non-Inverting
Operating Supply Voltage: 5 V
Number of Elements: 1
Thickness: 4.57 mm
Height: 5.08 mm
Number of Bits: 8
Direction: Bidirectional
Number of Channels: 8
Number of Pins: 20
Number of Outputs: 8
Propagation Delay: 40 ns
Width: 6.92 mm
Categories: Logic - Buffers,Drivers,Receivers,Transceivers
Case / Package: CDIP
Alternative Parts (Cross-Reference): SNJ54LS245J; SN54LS245J; SN54LS640J;
Popularity: Low
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
Lead Free: Contains Lead
Mount: Through Hole
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -55 °C
Max Supply Voltage: 5.5 V
Min Supply Voltage: 4.5 V
Turn-On Delay Time: 40 ns
Logic Function: Transceiver

Buy Now
Buffers, Drivers, Receivers, Transceivers - SN54LS645J - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Buffers, Drivers, Receivers, Transceivers
SN54LS645J
Buffers, Drivers, Receivers, Transceivers SN54LS645J
Transceiver, Non-Inverting 1 Element 8 Bit per Element 3-State Output 20-CDIP

Transceiver, Non-Inverting 1 Element 8 Bit per Element 3-State Output 20-CDIP

Buy Now
Buffers, Drivers, Receivers, Transceivers - SN54LS645J - ODG (Origin Data Global)
Shenzhen, China
Buffers, Drivers, Receivers, Transceivers
SN54LS645J
Buffers, Drivers, Receivers, Transceivers SN54LS645J
OCTAL BUS TRANSCEIVERS 20-CDIP -

OCTAL BUS TRANSCEIVERS 20-CDIP -

Supplier's Site

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. ODG (Origin Data Global)
Product Category RF Transceivers RF Transceivers Telemetry Receivers and Telemetry Transmitters
Product Number 1094740-SN54LS645J SN54LS645J SN54LS645J
Product Name Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN54LS645J Buffers, Drivers, Receivers, Transceivers Buffers, Drivers, Receivers, Transceivers
Package Type Surface Mount; SMD (SMT) 20-CDIP (0.300\", 7.62mm) Through Hole
Unlock Full Specs
to access all available technical data