Manufacturer: Texas Instruments
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1094739-SN54LS47J
Length: 19.56 mm
Mounting: SMD (SMT)
Polarity: Inverting
Number of Inputs: 4
Operating Supply Voltage: 5 V
Number of Elements: 1
Thickness: 4.57 mm
Height: 5.08 mm
Number of Bits: 7
Number of Channels: 1
Number of Pins: 16
High Level Output Current: -50 µA
Number of Outputs: 7
Low Level Output Current: 1.6 mA
Propagation Delay: 100 ns
Width: 6.92 mm
Categories: OEM Parts( S )
Case / Package: CDIP
Max Input Voltage: 5.5 V
Alternative Parts (Cross-Reference): SNJ54LS47J; 7604501EA; SN5447AJ; SNJ54LS49J; SN54LS49J; CD4511BF3A;
Popularity: Low
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
Lead Free: Contains Lead
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -55 °C
Schedule B: 8542390000
Min Input Voltage: 4.5 V
Max Supply Voltage: 5.5 V
Min Supply Voltage: 4.5 V
Turn-On Delay Time: 100 ns
Logic Function: Decoder
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1094739-SN54LS47J |
| Product Name | OEM Parts - OEM Parts ( S ) - SN54LS47J |