Texas Instruments Standard Linear and Logic Quad 40MHz 5V Logic IC SN54LS379J

Description
Quad D-Type Flip-Flop, 40MHz, 5V, CDIP, Pos Edge Product overview: SN54LS379J from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 40MHz, 5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, 40MHz, 5V, Flip Flops. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 706-SN54LS379J can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Quad D-Type Flip-Flop, 40MHz, 5V, CDIP, Pos Edge Product overview: SN54LS379J from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 40MHz, 5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, 40MHz, 5V, Flip Flops. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 706-SN54LS379J can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Quad 40MHz 5V Logic IC
706-SN54LS379J
Quad 40MHz 5V Logic IC 706-SN54LS379J
Quad D-Type Flip-Flop, 40MHz, 5V, CDIP, Pos Edge Product overview: SN54LS379J from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 40MHz, 5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, 40MHz, 5V, Flip Flops. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 706-SN54LS379J can be used for catalog matching and distributor lookup.

Quad D-Type Flip-Flop, 40MHz, 5V, CDIP, Pos Edge Product overview: SN54LS379J from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 40MHz, 5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, 40MHz, 5V, Flip Flops. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 706-SN54LS379J can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Logic Gates
Product Number 706-SN54LS379J
Product Name Quad 40MHz 5V Logic IC
Gate Type D-Type
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Gates and Inverters - 54LS11DM - Lingto Electronic Limited
Specs
Gate Type NOT
View Details
Gates and Inverters - 1727-74AHC3G04DP-Q100HTR-ND - DigiKey
Specs
Gate Type NOT
Supply Voltage 2V ~ 5.5V
Inputs 3
View Details
4 suppliers
Logic Gates - 1658851 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type AND; And
Supply Voltage 5.5 v
Logic Family And
View Details