Manufacturer: Texas Instruments
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1009612-SN54LS273J
Length: 24.2 mm
Mounting: SMD (SMT)
Frequency: 40 MHz
Polarity: Non-Inverting
Output Type: TTL
Operating Supply Voltage: 5 V
Number of Elements: 1
Thickness: 4.57 mm
Height: 5.08 mm
Number of Bits: 8
Number of Pins: 20
High Level Output Current: -400 µA
Low Level Output Current: 4 mA
Propagation Delay: 27 ns
Width: 6.92 mm
Categories: OEM Parts( S )
Case / Package: CDIP
Max Frequency: 40 MHz
Alternative Parts (Cross-Reference): SNJ54LS273J; JM38510/32501BRA; 7801001RASN54LS273 J;
Popularity: Low
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
Lead Free: Contains Lead
Mount: Through Hole
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -55 °C
Schedule B: 8542390000, 8542390000
Max Supply Voltage: 5.5 V
Min Supply Voltage: 4.5 V
Turn-On Delay Time: 27 ns
Logic Function: D-Type
Clock Edge Trigger Type: Positive Edge
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1009612-SN54LS273J |
| Product Name | OEM Parts - OEM Parts ( S ) - SN54LS273J |