Manufacturer: Texas Instruments
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1004156-SN54LS253J
Packaging: Rail/Tube
Length: 19.56 mm
Mounting: SMD (SMT)
Number of Inputs: 8
Operating Supply Voltage: 5 V
Power Dissipation: 35 mW
Thickness: 4.57 mm
Height: 5.08 mm
Number of Bits: 4
Number of Channels: 2
Number of Pins: 16
High Level Output Current: -1 mA
Number of Outputs: 2
Low Level Output Current: 4 mA
Width: 6.92 mm
Categories: OEM Parts( S )
Case / Package: CDIP
Alternative Parts (Cross-Reference): SN54LS153J; JM38510/30902BEA; SNJ54LS253J;
Popularity: Low
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
Lead Free: Contains Lead
Mount: Through Hole
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -55 °C
Max Supply Voltage: 5.5 V
Min Supply Voltage: 4.5 V
Logic Function: Multiplexer, Mux
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1004156-SN54LS253J |
| Product Name | OEM Parts - OEM Parts ( S ) - SN54LS253J |