Texas Instruments Standard Linear and Logic Quad 40MHz Logic IC SN54LS175J

Description
Quad D-Type Flip-Flops, 40MHz, TTL, CDIP, -55 to 125°C Product overview: SN54LS175J from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 40MHz. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, 40MHz, Flip Flops. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 706-SN54LS175J can be used for catalog matching and distributor lookup.
Request a Quote
Description
Quad D-Type Flip-Flops, 40MHz, TTL, CDIP, -55 to 125°C Product overview: SN54LS175J from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 40MHz. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, 40MHz, Flip Flops. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 706-SN54LS175J can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Quad 40MHz Logic IC
706-SN54LS175J
Quad 40MHz Logic IC 706-SN54LS175J
Quad D-Type Flip-Flops, 40MHz, TTL, CDIP, -55 to 125°C Product overview: SN54LS175J from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 40MHz. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, 40MHz, Flip Flops. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 706-SN54LS175J can be used for catalog matching and distributor lookup.

Quad D-Type Flip-Flops, 40MHz, TTL, CDIP, -55 to 125°C Product overview: SN54LS175J from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 40MHz. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, 40MHz, Flip Flops. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 706-SN54LS175J can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Logic Gates
Product Number 706-SN54LS175J
Product Name Quad 40MHz Logic IC
Gate Type D-Type
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Gates and Inverters - Multi-Function, Configurable - 100307QI - Lingto Electronic Limited
Specs
Gate Type NOT; NOR; XOR; XNOR
Inputs 2
Number of Gates 5
View Details
Gates and Inverters - 1727-74AHCT04BQ-Q100XTR-ND - DigiKey
Specs
Gate Type NOT
Supply Voltage 4.5V ~ 5.5V
Inputs 1
View Details
4 suppliers
Gates and Inverters - 54F13DMQB - Quarktwin Technology Ltd.
Specs
Gate Type NAND; NAND Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 4
View Details
Logic Gates - 2138988P - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type NOR; NOR
Logic Family NOR
Inputs 2
View Details