Texas Instruments Standard Linear and Logic Dual 45MHz Logic IC SN54LS112AJ

Description
Dual JK Flip-Flop, Negative Edge, TTL, 45MHz, CDIP Product overview: SN54LS112AJ from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 45MHz. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, 45MHz, Flip Flops. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 706-SN54LS112AJ can be used for catalog matching and distributor lookup.
Request a Quote
Description
Dual JK Flip-Flop, Negative Edge, TTL, 45MHz, CDIP Product overview: SN54LS112AJ from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 45MHz. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, 45MHz, Flip Flops. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 706-SN54LS112AJ can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Dual 45MHz Logic IC
706-SN54LS112AJ
Dual 45MHz Logic IC 706-SN54LS112AJ
Dual JK Flip-Flop, Negative Edge, TTL, 45MHz, CDIP Product overview: SN54LS112AJ from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 45MHz. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, 45MHz, Flip Flops. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 706-SN54LS112AJ can be used for catalog matching and distributor lookup.

Dual JK Flip-Flop, Negative Edge, TTL, 45MHz, CDIP Product overview: SN54LS112AJ from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 45MHz. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, 45MHz, Flip Flops. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 706-SN54LS112AJ can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Logic Gates
Product Number 706-SN54LS112AJ
Product Name Dual 45MHz Logic IC
Gate Type JK-Type
Unlock Full Specs
to access all available technical data

Similar Products

 - 54AC00/BDA - Rochester Electronics
Specs
Gate Type AND; NAND
Logic Family CMOS
IC Package Type Other; CFP14
View Details
4 suppliers
Gates and Inverters - 74AHC08D,112-ND - DigiKey
Specs
Gate Type AND
Supply Voltage 2V ~ 5.5V
Inputs 2
View Details
3 suppliers
Logic Gates - 9210256 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type Or
Supply Voltage 5.5 v
Logic Family CMOS; Or
View Details