Manufacturer: Texas Instruments
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1094716-SN54HCT238J
Contact Plating: Lead, Tin
Mounting: SMD (SMT)
Polarity: Non-Inverting
Number of Inputs: 3
Number of Elements: 1
Number of Pins: 16
Number of Outputs: 8
Categories: OEM Parts( S )
Case / Package: CDIP
Alternative Parts (Cross-Reference): SN54F138J; JM38510/33701BEA; SN54HC138J;
Popularity: Low
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
Lead Free: Contains Lead
Mount: Through Hole
RoHS: Compliant
Min Operating Temperature: -55 °C
Logic Function: Decoder, Demultiplexer
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1094716-SN54HCT238J |
| Product Name | OEM Parts - OEM Parts ( S ) - SN54HCT238J |