Manufacturer: Texas Instruments
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1190133-SN54ALS138AJ
Length: 19.56 mm
Polarity: Inverting
Number of Inputs: 3
Operating Supply Voltage: 5 V
Number of Elements: 1
Thickness: 4.57 mm
Height: 5.08 mm
Number of Bits: 8
Number of Channels: 1
Number of Pins: 16
High Level Output Current: -400 µA
Number of Outputs: 8
Low Level Output Current: 4 mA
Propagation Delay: 28 ns
Width: 6.92 mm
Categories: Custom Parts
Case / Package: CDIP
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited
Lead Free: Contains Lead
Mount: Through Hole
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -55 °C
Max Supply Voltage: 5.5 V
Min Supply Voltage: 4.5 V
Turn-On Delay Time: 28 ns
Logic Function: Decoder, Demultiplexer, Demux
Max Operating Temperature: 125 °C
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1190133-SN54ALS138AJ |
| Product Name | Custom Parts - Custom Parts (S - T) - SN54ALS138AJ |