Manufacturer: Texas Instruments
Win Source Part Number: 211855-SN54150J
Packaging: Tube/Rail
Type: Data Selector/Multiplexer
Mounting: Through Hole
Current - Output High, Low: 800μA, 16mA
Independent Circuits: 1
Voltage Supply Source: Single Supply
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: 24-CDIP
Supply Voltage - Operating: 4.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited
Data Selector/Multiplexer
Data Selectors/Multiplexe
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|
| Product Category | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | 211855-SN54150J | SN54150J-ND | 743-SN54150J |
| Product Name | Logic - Logic - Signal Switches, Multiplexers, Decoders - SN54150J | Signal Switches, Multiplexers, Decoders | Analog Switch and Multiplexer IC |
| Supply Voltage (VS) | 4.5 to 5.5 volts | 5 volts |