Precision, Low Power Instrumentation Amplifiers 8-SOIC -40 to 125
| Texas Instruments | |
|---|---|
| Product Category | Instrumentation Amplifier Chips |
| Product Number | SN412014DRE4 |
| Product Name | INA128 Precision, Low Power Instrumentation Amplifiers |
| Closed-Loop Gain (AVCL) | 1 to 10000 V/V |
| CMRR | 120 dB |
| Supply Voltage (VS) | 4.5 to 36 volts |
| IBIAS | 0.0050 µA |