Win Source Part Number: 1272355-SN200608044
Category: Integrated Circuits (ICs)>Audio Special Purpose
Package: Tape & Reel (TR)
Applications: Audio Systems
Standard Package: 2,000
Mounting: SMD (SMT)
Function: Audio Signal Processor
Interface: I2C
Number of Channels: 6
Voltage - Supply: 3V ~ 3.6V
Package / Case: 38-TFSOP (0.173", 4.40mm Width)
Supplier Device Package: 38-TSSOP
Temperature Range - Operating: 0°C ~ 70°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 59 pct.
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Base Product Number: SN200608044
RoHS Status: RoHS non-compliant
Audio Audio Signal Processor 6 Channel 38-TSSOP
| Win Source Electronics | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips |
| Product Number | 1272355-SN200608044 | SN200608044 |
| Product Name | Integrated Circuits (ICs) - Audio Special Purpose | Audio Special Purpose |
| Supply Voltage (VS) | 3 to 3.6 volts | 3 to 3.6 volts |