Micropower Instrumentation Amplifier Single and Dual Versions 16-SOIC -40 to 85
| Texas Instruments | |
|---|---|
| Product Category | Instrumentation Amplifier Chips |
| Product Number | SN200501036DRE4 |
| Product Name | INA2126 Micropower Instrumentation Amplifier Single and Dual Versions |
| Closed-Loop Gain (AVCL) | 5 to 10000 V/V |
| CMRR | 83 dB |
| Supply Voltage (VS) | 2.7 to 36 volts |
| IBIAS | 0.0250 µA |