Texas Instruments Standard Linear and Logic Ldo, 1.2V, Sot23-5; Output Type Texas Instruments SN105125DBVR

Description
LDO, 1.2V, SOT23-5; Output Type:Fixed; Input Voltage Min:3V; Input Voltage Max:5.25V; Fixed Output Voltage Nom.:1.2V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:150mA; Dropout Voltage Vdo:1V; LDORoHS Compliant: Yes
Description
LDO, 1.2V, SOT23-5; Output Type:Fixed; Input Voltage Min:3V; Input Voltage Max:5.25V; Fixed Output Voltage Nom.:1.2V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:150mA; Dropout Voltage Vdo:1V; LDORoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Ldo, 1.2V, Sot23-5; Output Type Texas Instruments - 29AH7360 - Newark, An Avnet Company
Chicago, IL, United States
Ldo, 1.2V, Sot23-5; Output Type Texas Instruments
29AH7360
Ldo, 1.2V, Sot23-5; Output Type Texas Instruments 29AH7360
LDO, 1.2V, SOT23-5; Output Type:Fixed; Input Voltage Min:3V; Input Voltage Max:5.25V; Fixed Output Voltage Nom.:1.2V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:150mA; Dropout Voltage Vdo:1V; LDORoHS Compliant: Yes

LDO, 1.2V, SOT23-5; Output Type:Fixed; Input Voltage Min:3V; Input Voltage Max:5.25V; Fixed Output Voltage Nom.:1.2V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:150mA; Dropout Voltage Vdo:1V; LDORoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 29AH7360
Product Name Ldo, 1.2V, Sot23-5; Output Type Texas Instruments
Input Voltage 3 to 5.25 volts
Unlock Full Specs
to access all available technical data

Similar Products

1000kva 1250kva 1500kva SCR Type Automatic Voltage Stabilizer 690v 480v 440v 415v 400v 380v 230v 210v - No.1601609310082 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details
Insulation Monitoring Device - SIM100MLP Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 1000 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details