3-Ch Audio Amp, 120MHz GBW, 900V/µs SR, HTSSOP Product overview: SN10503PWPRG4 from Texas Instruments is a Video Amps And Module for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 120MHz, 900V, HTSSOP. Search-friendly keywords include Video Amps And Module, Video Amps and Modules, electronic component, datasheet, replacement part, 120MHz, 900V, HTSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 737-SN10503PWPRG4 can be used for catalog matching and distributor lookup.
Win Source Part Number: 1260352-SN10503PWPRG
Category: Integrated Circuits (ICs)>Linear - Amplifiers - Video Amps and Modules
Package: Tape & Reel (TR)
Applications: Voltage Feedback
Number of Circuits: 3
Standard Package: 2,000
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
-3db Bandwidth: 170 MHz
Slew Rate: 900V/µs
Current - Supply: 14 mA
Current - Output / Channel: 100 mA
Voltage - Supply, Single/Dual (±): 2.7V ~ 16V, ±1.35V ~ 8V
Package / Case: 14-TSSOP (0.173", 4.40mm Width) Exposed Pad
Supplier Device Package: 14-HTSSOP
ECCN: EAR99
Fake Threat In the Open Market: 53 pct.
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
Mfr: Texas Instruments
Base Product Number: SN105
Product Status: Obsolete
IC AMP VOLTAGE FEEDBACK 14HTSSOP
Video Amp 3 Voltage Feedback 14-HTSSOP
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Video Amplifier Chips | Amplifier and Comparator Chips | Video Amplifier Chips | Amplifier and Comparator Chips |
| Product Number | 737-SN10503PWPRG4 | 1260352-SN10503PWPRG4 | SN10503PWPRG4 | SN10503PWPRG4 |
| Product Name | 120MHz 900V HTSSOP Video Amps And Module | Integrated Circuits (ICs) - Linear - Amplifiers - Video Amps and Modules | Linear - Amplifiers - Video Amps and Modules | Video Amps and Modules |
| RoHS Compliant | RoHS | |||
| Bandwidth | 120 MHz | 170 MHz | ||
| Slew Rate | 900 V/µs | |||
| Supply Voltage (VS) | 2.7 to 18 volts | |||
| Operating Temperature | -40 C (-40 F) |