Win Source Part Number: 1260356-SN10501DGNRG
Category: Integrated Circuits (ICs)>Linear - Amplifiers - Video Amps and Modules
Package: Tape & Reel (TR)
Applications: Voltage Feedback
Number of Circuits: 1
Standard Package: 2,500
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
-3db Bandwidth: 170 MHz
Slew Rate: 900V/µs
Current - Supply: 14 mA
Current - Output / Channel: 100 mA
Voltage - Supply, Single/Dual (±): 2.7V ~ 16V, ±1.35V ~ 8V
Package / Case: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Exposed Pad
Supplier Device Package: 8-HVSSOP
ECCN: EAR99
Fake Threat In the Open Market: 68 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
Mfr: Texas Instruments
Base Product Number: SN105
Product Status: Obsolete
1Ch 120MHz Audio Amp, 18V, 100mA, HTSSOP, SMT Product overview: SN10501DGNRG4 from Texas Instruments is a Video Amps And Module for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 120MHz, 18V, 100mA, HTSSOP. Search-friendly keywords include Video Amps And Module, Video Amps and Modules, electronic component, datasheet, replacement part, 120MHz, 18V, 100mA, HTSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 737-SN10501DGNRG4 can be used for catalog matching and distributor lookup.
IC AMP VOLTAGE FEEDBACK 8MSOP
Video Amp 1 Voltage Feedback 8-HVSSOP
IC AMP VOLTAGE FEEDBACK 8MSOP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Quarktwin Technology Ltd. | Utmel Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Amplifier and Comparator Chips | Video Amplifier Chips | Video Amplifier Chips | Amplifier and Comparator Chips | Amplifier and Comparator Chips |
| Product Number | 1260356-SN10501DGNRG4 | 737-SN10501DGNRG4 | SN10501DGNRG4 | SN10501DGNRG4 | 815-SN10501DGNRG4 |
| Product Name | Integrated Circuits (ICs) - Linear - Amplifiers - Video Amps and Modules | 120MHz 18V 100mA HTSSOP Video Amps And Module | Linear - Amplifiers - Video Amps and Modules | Video Amps and Modules | IC AMP VOLTAGE FEEDBACK 8MSOP |
| Package Type | 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Exposed Pad | Tape and Reel | SSOP; SOP; MSOP; TSSOP; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width) Exposed Pad | SSOP; SOP; MSOP; TSSOP; 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) Exposed Pad | |
| Operating Range | Voltage Feedback | Voltage Feedback | |||
| RoHS Compliant | RoHS | ||||
| Bandwidth | 120 MHz | 170 MHz | |||
| Slew Rate | 900 V/µs |