1Ch 120MHz Audio Amp, 170MHz BW, MSOP, 18V Product overview: SN10501DGKRG4 from Texas Instruments is a Video Amps And Module for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 120MHz, 170MHz, 18V, MSOP. Search-friendly keywords include Video Amps And Module, Video Amps and Modules, electronic component, datasheet, replacement part, 120MHz, 170MHz, 18V, MSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 737-SN10501DGKRG4 can be used for catalog matching and distributor lookup.
Win Source Part Number: 1260354-SN10501DGKRG
Category: Integrated Circuits (ICs)>Linear - Amplifiers - Video Amps and Modules
Package: Tape & Reel (TR)
Applications: Voltage Feedback
Number of Circuits: 1
Standard Package: 2,500
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
-3db Bandwidth: 170 MHz
Slew Rate: 900V/µs
Current - Supply: 14 mA
Current - Output / Channel: 100 mA
Voltage - Supply, Single/Dual (±): 2.7V ~ 16V, ±1.35V ~ 8V
Package / Case: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Supplier Device Package: 8-VSSOP
ECCN: EAR99
Fake Threat In the Open Market: 85 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
Mfr: Texas Instruments
Base Product Number: SN105
Product Status: Obsolete
Video Amp 1 Voltage Feedback 8-VSSOP
IC AMP VOLTAGE FEEDBACK 8VSSOP
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Video Amplifier Chips | Amplifier and Comparator Chips | Amplifier and Comparator Chips | Video Amplifier Chips |
| Product Number | 737-SN10501DGKRG4 | 1260354-SN10501DGKRG4 | SN10501DGKRG4 | SN10501DGKRG4 |
| Product Name | 120MHz 170MHz 18V MSOP Video Amps And Module | Integrated Circuits (ICs) - Linear - Amplifiers - Video Amps and Modules | Video Amps and Modules | Linear - Amplifiers - Video Amps and Modules |
| RoHS Compliant | RoHS | |||
| Bandwidth | 120 MHz | 170 MHz | ||
| Slew Rate | 900 V/µs | |||
| Supply Voltage (VS) | 2.7 to 18 volts | |||
| Operating Temperature | -40 C (-40 F) |