Win Source Part Number: 1272352-SN0804050PAG
Category: Integrated Circuits (ICs)>Audio Special Purpose
Package: Tape & Reel (TR)
Specifications: 32kHz ~ 192kHz
Applications: Digital Audio Interfacing
Standard Package: 1,500
Mounting: SMD (SMT)
Function: Modulator
Interface: I2C, I2S
Number of Channels: 8
Voltage - Supply: 3V ~ 3.6V
Package / Case: 64-TQFP
Supplier Device Package: 64-TQFP (10x10)
Temperature Range - Operating: 0°C ~ 70°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 45 pct.
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Base Product Number: 0804050
Product Status: Not For New Designs
Audio Modulator 8 Channel 64-TQFP (10x10)
| Win Source Electronics | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips |
| Product Number | 1272352-SN0804050PAGR | SN0804050PAGR |
| Product Name | Integrated Circuits (ICs) - Audio Special Purpose | Audio Special Purpose |
| Supply Voltage (VS) | 3 to 3.6 volts | 3 to 3.6 volts |