Texas Instruments High-Performance Analog Clock/Timing - Clock/Timing - Clock Buffers, Drivers - SN0305042RTHT SN0305042RTHT

Description
Manufacturer: Texas Instruments Win Source Part Number: 1098692-SN0305042RTH T Packaging: Reel - TR Type: Fanout Buffer (Distribution), Divider Number of Circuits: 1 Mounting: SMD (SMT) Input: CML, HSTL, LVDS, LVPECL, SSTL-2, VML Output: LVCMOS, LVPECL Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 24-VQFN Exposed Pad (4x4) Supply Voltage - Operating: 3 V to 3.6 V Maximum Input Frequency: 800MHz Differential - Input and Output: Yes/Yes Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1098692-SN0305042RTH T Packaging: Reel - TR Type: Fanout Buffer (Distribution), Divider Number of Circuits: 1 Mounting: SMD (SMT) Input: CML, HSTL, LVDS, LVPECL, SSTL-2, VML Output: LVCMOS, LVPECL Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 24-VQFN Exposed Pad (4x4) Supply Voltage - Operating: 3 V to 3.6 V Maximum Input Frequency: 800MHz Differential - Input and Output: Yes/Yes Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - SN0305042RTHT
1098692-SN0305042RTHT
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - SN0305042RTHT 1098692-SN0305042RTHT
Manufacturer: Texas Instruments Win Source Part Number: 1098692-SN0305042RTH T Packaging: Reel - TR Type: Fanout Buffer (Distribution), Divider Number of Circuits: 1 Mounting: SMD (SMT) Input: CML, HSTL, LVDS, LVPECL, SSTL-2, VML Output: LVCMOS, LVPECL Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 24-VQFN Exposed Pad (4x4) Supply Voltage - Operating: 3 V to 3.6 V Maximum Input Frequency: 800MHz Differential - Input and Output: Yes/Yes Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1098692-SN0305042RTHT
Packaging: Reel - TR
Type: Fanout Buffer (Distribution), Divider
Number of Circuits: 1
Mounting: SMD (SMT)
Input: CML, HSTL, LVDS, LVPECL, SSTL-2, VML
Output: LVCMOS, LVPECL
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 24-VQFN Exposed Pad (4x4)
Supply Voltage - Operating: 3 V to 3.6 V
Maximum Input Frequency: 800MHz
Differential - Input and Output: Yes/Yes
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Clock Buffers, Drivers - SN0305042RTHT-ND - DigiKey
Thief River Falls, MN, United States
Clock Buffers, Drivers
SN0305042RTHT-ND
Clock Buffers, Drivers SN0305042RTHT-ND
Clock Fanout Buffer (Distribution), Divider IC 1:3 800MHz 24-VFQFN Exposed Pad

Clock Fanout Buffer (Distribution), Divider IC 1:3 800MHz 24-VFQFN Exposed Pad

Buy Now Datasheet
 - SN0305042RTHT - Rochester Electronics
Newburyport, MA, United States
Low Skew Clock Driver, 1803 Series, 4 True Output(s), 0 Inverted Output(s), PQCC24

Low Skew Clock Driver, 1803 Series, 4 True Output(s), 0 Inverted Output(s), PQCC24

Supplier's Site Datasheet
Clock/Timing - Clock Buffers, Drivers - SN0305042RTHT - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Clock Buffers, Drivers
SN0305042RTHT
Clock/Timing - Clock Buffers, Drivers SN0305042RTHT
IC CLK BUFFER 1:3 800MHZ 24VQFN

IC CLK BUFFER 1:3 800MHZ 24VQFN

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey Rochester Electronics Lingto Electronic Limited
Product Category IC Clocks IC Clocks IC Clocks IC Clocks
Product Number 1098692-SN0305042RTHT SN0305042RTHT-ND SN0305042RTHT SN0305042RTHT
Product Name Clock/Timing - Clock/Timing - Clock Buffers, Drivers - SN0305042RTHT Clock Buffers, Drivers Clock/Timing - Clock Buffers, Drivers
Device Type Clock Driver Fanout Buffer (Distribution), Divider; Clock Driver Real Time Clock; Clock Driver Clock Driver
Bus Interface CMOS; ECL; PECL; LVPECL; LVCMOS, LVPECL LVPECL; LVCMOS
Package Type Surface Mount; 24-VQFN Exposed Pad (4x4) Surface Mount; 24-VFQFN Exposed Pad Surface Mount; Surface Mount
Supply Voltage 3 to 3.6 volts 3 to 3.6 volts
Unlock Full Specs
to access all available technical data

Similar Products

Real Time Clocks - ECS-RTC-SOP8-5101A - ECS Inc. International
Specs
Device Type Real Time Clock
Supply Voltage 1.2 to 5.6 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Real Time Clocks - 2195-RV-3028-C8-32.768KHZ-1PPM-TA-QATR-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; 8-UCDFN
Supply Voltage 1.1 to 5.5 volts
View Details
Clock/Timing - Application Specific - AD9575ARUZPEC - Lingto Electronic Limited
Specs
Device Type Clock Generator
Package Type Surface Mount; Surface Mount
Frequency 312 MHz
View Details
Real Time Clocks - 1905155 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Real Time Clock; Clock Driver
Package Type DIP; Pdip
Features / Standards RoHS
View Details