Texas Instruments High-Performance Analog Integrated Circuits (ICs) - Clock/Timing - Clock Buffers, Drivers SN0305042RTHR

Description
Win Source Part Number: 1269752-SN0305042RTH R Category: Integrated Circuits (ICs)>Clock/Timing - Clock Buffers, Drivers Type: Fanout Buffer (Distribution), Divider Package: Tape & Reel (TR) Frequency - Max: 800 MHz Number of Circuits: 1 Standard Package: 3,000 Mounting: SMD (SMT) Input: CML, HSTL, LVDS, LVPECL, SSTL-2, VML Output: LVCMOS, LVPECL Voltage - Supply: 3V ~ 3.6V Package / Case: 24-VFQFN Exposed Pad Supplier Device Package: 24-VQFN (4x4) Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 61 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Base Product Number: 0305042
Request a Quote Datasheet
Description
Win Source Part Number: 1269752-SN0305042RTH R Category: Integrated Circuits (ICs)>Clock/Timing - Clock Buffers, Drivers Type: Fanout Buffer (Distribution), Divider Package: Tape & Reel (TR) Frequency - Max: 800 MHz Number of Circuits: 1 Standard Package: 3,000 Mounting: SMD (SMT) Input: CML, HSTL, LVDS, LVPECL, SSTL-2, VML Output: LVCMOS, LVPECL Voltage - Supply: 3V ~ 3.6V Package / Case: 24-VFQFN Exposed Pad Supplier Device Package: 24-VQFN (4x4) Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 61 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Base Product Number: 0305042
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Clock/Timing - Clock Buffers, Drivers - 1269752-SN0305042RTHR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Clock/Timing - Clock Buffers, Drivers
1269752-SN0305042RTHR
Integrated Circuits (ICs) - Clock/Timing - Clock Buffers, Drivers 1269752-SN0305042RTHR
Win Source Part Number: 1269752-SN0305042RTH R Category: Integrated Circuits (ICs)>Clock/Timing - Clock Buffers, Drivers Type: Fanout Buffer (Distribution), Divider Package: Tape & Reel (TR) Frequency - Max: 800 MHz Number of Circuits: 1 Standard Package: 3,000 Mounting: SMD (SMT) Input: CML, HSTL, LVDS, LVPECL, SSTL-2, VML Output: LVCMOS, LVPECL Voltage - Supply: 3V ~ 3.6V Package / Case: 24-VFQFN Exposed Pad Supplier Device Package: 24-VQFN (4x4) Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 61 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Base Product Number: 0305042

Win Source Part Number: 1269752-SN0305042RTHR
Category: Integrated Circuits (ICs)>Clock/Timing - Clock Buffers, Drivers
Type: Fanout Buffer (Distribution), Divider
Package: Tape & Reel (TR)
Frequency - Max: 800 MHz
Number of Circuits: 1
Standard Package: 3,000
Mounting: SMD (SMT)
Input: CML, HSTL, LVDS, LVPECL, SSTL-2, VML
Output: LVCMOS, LVPECL
Voltage - Supply: 3V ~ 3.6V
Package / Case: 24-VFQFN Exposed Pad
Supplier Device Package: 24-VQFN (4x4)
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 61 pct.
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Base Product Number: 0305042

Buy Now Datasheet
Clock Buffers, Drivers - SN0305042RTHR-ND - DigiKey
Thief River Falls, MN, United States
Clock Buffers, Drivers
SN0305042RTHR-ND
Clock Buffers, Drivers SN0305042RTHR-ND
Clock Fanout Buffer (Distribution), Divider IC 1:3 800MHz 24-VFQFN Exposed Pad

Clock Fanout Buffer (Distribution), Divider IC 1:3 800MHz 24-VFQFN Exposed Pad

Buy Now Datasheet
Clock/Timing - Clock Buffers, Drivers - SN0305042RTHR - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Clock Buffers, Drivers
SN0305042RTHR
Clock/Timing - Clock Buffers, Drivers SN0305042RTHR
IC CLK BUFFER 1:3 800MHZ 24VQFN

IC CLK BUFFER 1:3 800MHZ 24VQFN

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey Lingto Electronic Limited
Product Category IC Clocks IC Clocks IC Clocks
Product Number 1269752-SN0305042RTHR SN0305042RTHR-ND SN0305042RTHR
Product Name Integrated Circuits (ICs) - Clock/Timing - Clock Buffers, Drivers Clock Buffers, Drivers Clock/Timing - Clock Buffers, Drivers
Device Type Clock Driver Fanout Buffer (Distribution), Divider; Clock Driver Clock Driver
Bus Interface CMOS; ECL; PECL; LVPECL; LVCMOS, LVPECL LVPECL; LVCMOS
Package Type Surface Mount; 24-VFQFN Exposed Pad Surface Mount; 24-VFQFN Exposed Pad Surface Mount; Surface Mount
Supply Voltage 3 to 3.6 volts 3 to 3.6 volts
Unlock Full Specs
to access all available technical data

Similar Products

Real Time Clocks - ECS-RTC-3225-5609 - ECS Inc. International
Specs
Device Type Real Time Clock
Supply Voltage 2.5 to 5 volts
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
Rtc, Spi, Rv-3049, 6Ppm, 10Son; Date Format Micro Crystal - 09X0510 - Newark, An Avnet Company
Specs
Device Type RTC; Real Time Clock
Package Type SON
Supply Voltage 1.3 to 5.5 volts
View Details
Real Time Clocks - 1914210 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Real Time Clock; Clock Driver
Bus Interface I2C
Features / Standards RoHS
View Details
Clock and Timing IC - 728-CY2292FZXT - ERSAELECTRONICS PTE. LTD.
Infineon Technologies AG
Specs
Bus Interface CMOS
Package Type Reel(TR)
Frequency 66.6 to 90 MHz
View Details
3 suppliers