Texas Instruments KIT REF MOD/VERSATILE TPS61201 DC/DC Step Up or Down 1 Non-Isolated - 3.3V - 0.3 ~ 3.3 V Boost - Fully Populated Board TPS61201 SMP-TPS61201-MVK

Description
KIT REF MOD/VERSATILE TPS61201 DC/DC Step Up or Down 1 Non-Isolated - 3.3V - 0.3 ~ 3.3 V Boost - Fully Populated Board TPS61201
Request a Quote Datasheet
Description
KIT REF MOD/VERSATILE TPS61201 DC/DC Step Up or Down 1 Non-Isolated - 3.3V - 0.3 ~ 3.3 V Boost - Fully Populated Board TPS61201
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
KIT REF MOD/VERSATILE TPS61201 DC/DC Step Up or Down 1 Non-Isolated - 3.3V - 0.3 ~ 3.3 V Boost - Fully Populated Board TPS61201 - SMP-TPS61201-MVK - ASAP Semiconductor LLC
Anaheim, CA, United States
KIT REF MOD/VERSATILE TPS61201 DC/DC Step Up or Down 1 Non-Isolated - 3.3V - 0.3 ~ 3.3 V Boost - Fully Populated Board TPS61201
SMP-TPS61201-MVK
KIT REF MOD/VERSATILE TPS61201 DC/DC Step Up or Down 1 Non-Isolated - 3.3V - 0.3 ~ 3.3 V Boost - Fully Populated Board TPS61201 SMP-TPS61201-MVK
KIT REF MOD/VERSATILE TPS61201 DC/DC Step Up or Down 1 Non-Isolated - 3.3V - 0.3 ~ 3.3 V Boost - Fully Populated Board TPS61201

KIT REF MOD/VERSATILE TPS61201 DC/DC Step Up or Down 1 Non-Isolated - 3.3V - 0.3 ~ 3.3 V Boost - Fully Populated Board TPS61201

Supplier's Site
Development Boards, Kits, Programmers - Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS - 1284150-SMP-TPS61201-MVK - Win Source Electronics
Laguna Hills, CA, United States
Development Boards, Kits, Programmers - Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS
1284150-SMP-TPS61201-MVK
Development Boards, Kits, Programmers - Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS 1284150-SMP-TPS61201-MVK
Win Source Part Number: 1284150-SMP-TPS61201 -MVK Category: Development Boards, Kits, Programmers>Evaluati on Boards - DC/DC & AC/DC (Off-Line) SMPS Series: MAVRK Package: Box Standard Package: 1 Regulator Topology: Boost Voltage - Output: 3.3V Voltage - Input: 0.3V ~ 3.3V Main Purpose: DC/DC, Step Up or Down Supplied Contents: Board(s) Utilized IC / Part: TPS61201 Board Type: Fully Populated Outputs and Type: 1, Non-Isolated ECCN: EAR99 Fake Threat In the Open Market: 71 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8473.30.1180 Mfr: Texas Instruments Base Product Number: TPS6120 Product Status: Obsolete RoHS Status: Not applicable

Win Source Part Number: 1284150-SMP-TPS61201-MVK
Category: Development Boards, Kits, Programmers>Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS
Series: MAVRK
Package: Box
Standard Package: 1
Regulator Topology: Boost
Voltage - Output: 3.3V
Voltage - Input: 0.3V ~ 3.3V
Main Purpose: DC/DC, Step Up or Down
Supplied Contents: Board(s)
Utilized IC / Part: TPS61201
Board Type: Fully Populated
Outputs and Type: 1, Non-Isolated
ECCN: EAR99
Fake Threat In the Open Market: 71 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8473.30.1180
Mfr: Texas Instruments
Base Product Number: TPS6120
Product Status: Obsolete
RoHS Status: Not applicable

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC Win Source Electronics
Product Category Electronic Development Boards Electronic Development Boards
Product Number SMP-TPS61201-MVK 1284150-SMP-TPS61201-MVK
Product Name KIT REF MOD/VERSATILE TPS61201 DC/DC Step Up or Down 1 Non-Isolated - 3.3V - 0.3 ~ 3.3 V Boost - Fully Populated Board TPS61201 Development Boards, Kits, Programmers - Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS
Category Developement Board Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

HMI Development Tools - 1743261 - RS Components, Ltd.
Specs
Category Development Suite / Kit
View Details
TB,VAM-3,MMM168,50 OHM / RoHS - TB-415-3+ - Mini-Circuits
Specs
Category Developement Board
View Details
Evaluation Boards - CY3677 - Infineon Technologies AG
Infineon Technologies AG
Specs
Category Developement Board
Supported System Industrial automation ; Communication ; Infotainment
View Details
3 suppliers