Win Source Part Number: 1284366-SMP-BQ24170-
Category: Development Boards, Kits, Programmers>Evaluati
Series: MAVRK
Type: Power Management
Package: Box
Standard Package: 1
Function: Battery Charger
Supplied Contents: Board(s)
Primary Attributes: Li-Ion (1 Cell)
Embedded: No
Utilized IC / Part: BQ24170
ECCN: EAR99
Fake Threat In the Open Market: 49 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8473.30.1180
Mfr: Texas Instruments
Base Product Number: BQ2417
Product Status: Obsolete
RoHS Status: Not applicable
KIT REF MOD/VERSATILE BQ24170 Power Management Battery Charger No BQ24170 1 Cell- Li-Ion
KIT REF MOD/VERSATILE BQ24170
| Win Source Electronics | ASAP Semiconductor LLC | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards |
| Product Number | 1284366-SMP-BQ24170-MVK | SMP-BQ24170-MVK | SMP-BQ24170-MVK |
| Product Name | Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits | KIT REF MOD/VERSATILE BQ24170 Power Management Battery Charger No BQ24170 1 Cell- Li-Ion | Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits |
| Category | Developement Board | Developement Board | Developement Board |