Manufacturer: Texas Instruments
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1031299-SMJ320C6415D
Length: 33.27 mm
Frequency: 600 MHz
Thickness: 910 µm
Height: 6 mm
Number of Pins: 570
Width: 33.27 mm
Categories: OEM Parts( S )
Max Frequency: 600 MHz
Alternative Parts (Cross-Reference): TMS32C6416EGLZA6E3; TMS320DM642AGNZ6; TMS320DM642AGDKA6; ADSP-TS201SABPZ060;
Popularity: Low
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 115 °C
Data Bus Width: 32 b
Lead Free: Contains Lead
Mount: Through Hole
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -55 °C
Max Supply Voltage: 3.46 V
Min Supply Voltage: 1.36 V
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1031299-SMJ320C6415DGADW60 |
| Product Name | OEM Parts - OEM Parts ( S ) - SMJ320C6415DGADW60 |