Manufacturer: Texas Instruments
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1222495-SMJ320C6203G
Length: 27 mm
RAM Size: 896 kB
Thickness: 2.7 mm
Height: 3.3 mm
Number of Pins: 429
Width: 27 mm
Categories: Custom Parts
Max Frequency: 200 MHz
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited
Data Bus Width: 16 b
Lead Free: Contains Lead
RoHS: Compliant
Min Operating Temperature: -55 °C
Max Operating Temperature: 125 °C
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1222495-SMJ320C6203GLPM20 |
| Product Name | Custom Parts - Custom Parts (S - T) - SMJ320C6203GLPM20 |