Texas Instruments High-Performance Analog Embedded - Embedded - DSP (Digital Signal Processors) - SMJ320C30GBM40 SMJ320C30GBM40

Description
Manufacturer: Texas Instruments Win Source Part Number: 329021-SMJ320C30GBM4 0 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Texas Instruments Win Source Part Number: 329021-SMJ320C30GBM4 0 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Embedded - Embedded - DSP (Digital Signal Processors) - SMJ320C30GBM40
329021-SMJ320C30GBM40
Embedded - Embedded - DSP (Digital Signal Processors) - SMJ320C30GBM40 329021-SMJ320C30GBM40
Manufacturer: Texas Instruments Win Source Part Number: 329021-SMJ320C30GBM4 0 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 329021-SMJ320C30GBM40
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Limited

Buy Now
Digital Signal Processor 181-CPGA -55 to 125 Product overview: SMJ320C30GBM40 from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-SMJ320C30GBM40 can be used for catalog matching and distributor lookup.

Digital Signal Processor 181-CPGA -55 to 125 Product overview: SMJ320C30GBM40 from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-SMJ320C30GBM40 can be used for catalog matching and distributor lookup.

Supplier's Site
DSP (Digital Signal Processors) - SMJ320C30GBM40 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
DSP (Digital Signal Processors)
SMJ320C30GBM40
DSP (Digital Signal Processors) SMJ320C30GBM40
DIGITAL SIGNAL PROCESSOR, 32-BIT

DIGITAL SIGNAL PROCESSOR, 32-BIT

Buy Now
Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors) - SMJ320C30GBM40 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors)
SMJ320C30GBM40
Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors) SMJ320C30GBM40
DIGITAL SIGNAL PROCESSOR, 32-BIT

DIGITAL SIGNAL PROCESSOR, 32-BIT

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP)
Product Number 329021-SMJ320C30GBM40 698-SMJ320C30GBM40 SMJ320C30GBM40 SMJ320C30GBM40
Product Name Embedded - Embedded - DSP (Digital Signal Processors) - SMJ320C30GBM40 Dsp DSP (Digital Signal Processors) Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors)
Supply Voltage 5V
Unlock Full Specs
to access all available technical data

Similar Products

DSP (Digital Signal Processors) - TMS320BC52PJ100 - Quarktwin Technology Ltd.
Specs
Package Type QFP; Other; 100-BQFP
Clock Speed 100 MHz
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Embedded - DSP (Digital Signal Processors) - ADSP-2115KS-100 - Lingto Electronic Limited
Specs
Clock Speed 25 MHz
Interface Type Synchronous Serial Port (SSP)
View Details
Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors) - CS48L32-CNZ - Acme Chip Technology Co., Limited
Specs
Package Type Other; 64-QFN
Clock Speed 100 MHz
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
3 suppliers