Texas Instruments Standard Linear and Logic Development Boards, Kits, Programmers - RF Evaluation and Development Kits, Boards SMARTRF06EBK

Description
Win Source Part Number: 1283236-SMARTRF06EBK Category: Development Boards, Kits, Programmers>RF Evaluation and Development Kits, Boards Series: SmartRF® Type: Transceiver; 802.15.4 (ZigBee®) Package: Box For Use With/Related Products: CC2538 Standard Package: 1 Frequency: 2.4GHz Supplied Contents: Board(s) ECCN: EAR99 Fake Threat In the Open Market: 55 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8473.30.1180 Mfr: Texas Instruments Other Names: SMARTRF06EBK,296-370 52,-296-37052 Base Product Number: SMARTRF06 RoHS Status: Not applicable
Request a Quote Datasheet
Description
Win Source Part Number: 1283236-SMARTRF06EBK Category: Development Boards, Kits, Programmers>RF Evaluation and Development Kits, Boards Series: SmartRF® Type: Transceiver; 802.15.4 (ZigBee®) Package: Box For Use With/Related Products: CC2538 Standard Package: 1 Frequency: 2.4GHz Supplied Contents: Board(s) ECCN: EAR99 Fake Threat In the Open Market: 55 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8473.30.1180 Mfr: Texas Instruments Other Names: SMARTRF06EBK,296-370 52,-296-37052 Base Product Number: SMARTRF06 RoHS Status: Not applicable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Development Boards, Kits, Programmers - RF Evaluation and Development Kits, Boards - 1283236-SMARTRF06EBK - Win Source Electronics
Laguna Hills, CA, United States
Development Boards, Kits, Programmers - RF Evaluation and Development Kits, Boards
1283236-SMARTRF06EBK
Development Boards, Kits, Programmers - RF Evaluation and Development Kits, Boards 1283236-SMARTRF06EBK
Win Source Part Number: 1283236-SMARTRF06EBK Category: Development Boards, Kits, Programmers>RF Evaluation and Development Kits, Boards Series: SmartRF® Type: Transceiver; 802.15.4 (ZigBee®) Package: Box For Use With/Related Products: CC2538 Standard Package: 1 Frequency: 2.4GHz Supplied Contents: Board(s) ECCN: EAR99 Fake Threat In the Open Market: 55 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8473.30.1180 Mfr: Texas Instruments Other Names: SMARTRF06EBK,296-370 52,-296-37052 Base Product Number: SMARTRF06 RoHS Status: Not applicable

Win Source Part Number: 1283236-SMARTRF06EBK
Category: Development Boards, Kits, Programmers>RF Evaluation and Development Kits, Boards
Series: SmartRF®
Type: Transceiver; 802.15.4 (ZigBee®)
Package: Box
For Use With/Related Products: CC2538
Standard Package: 1
Frequency: 2.4GHz
Supplied Contents: Board(s)
ECCN: EAR99
Fake Threat In the Open Market: 55 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8473.30.1180
Mfr: Texas Instruments
Other Names: SMARTRF06EBK,296-37052,-296-37052
Base Product Number: SMARTRF06
RoHS Status: Not applicable

Buy Now Datasheet
RF, RFID, Wireless Evaluation Boards - 296-37052-ND - DigiKey
Thief River Falls, MN, United States
RF, RFID, Wireless Evaluation Boards
296-37052-ND
RF, RFID, Wireless Evaluation Boards 296-37052-ND
CC2538 SmartRF® Transceiver; 802.15.4 (ZigBee®) Evaluation Board

CC2538 SmartRF® Transceiver; 802.15.4 (ZigBee®) Evaluation Board

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - RF Evaluation and Development Kits, Boards - SMARTRF06EBK - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Development Boards, Kits, Programmers - Evaluation Boards - RF Evaluation and Development Kits, Boards
SMARTRF06EBK
Development Boards, Kits, Programmers - Evaluation Boards - RF Evaluation and Development Kits, Boards SMARTRF06EBK
EVALUATION BOARD FOR CC2538

EVALUATION BOARD FOR CC2538

Supplier's Site
Evaluation Board, Ieee 802.15.4 Zigbee; Kit Application Type Texas Instruments - 28AH4877 - Newark, An Avnet Company
Chicago, IL, United States
Evaluation Board, Ieee 802.15.4 Zigbee; Kit Application Type Texas Instruments
28AH4877
Evaluation Board, Ieee 802.15.4 Zigbee; Kit Application Type Texas Instruments 28AH4877
EVALUATION BOARD, IEEE 802.15.4 ZIGBEE; Kit Application Type:Wireless Connectivity; Silicon Manufacturer:Texas Instruments; Silicon Core Number:CC2538; Application Sub Type:IEEE 802.15.4, ZigBee; Kit Contents:Eval Board CC2538; RoHS Compliant: Yes

EVALUATION BOARD, IEEE 802.15.4 ZIGBEE; Kit Application Type:Wireless Connectivity; Silicon Manufacturer:Texas Instruments; Silicon Core Number:CC2538; Application Sub Type:IEEE 802.15.4, ZigBee; Kit Contents:Eval Board CC2538; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Electronic Development Boards Electronic Development Boards Electronic Development Boards Electronic Development Boards
Product Number 1283236-SMARTRF06EBK 296-37052-ND SMARTRF06EBK 28AH4877
Product Name Development Boards, Kits, Programmers - RF Evaluation and Development Kits, Boards RF, RFID, Wireless Evaluation Boards Development Boards, Kits, Programmers - Evaluation Boards - RF Evaluation and Development Kits, Boards Evaluation Board, Ieee 802.15.4 Zigbee; Kit Application Type Texas Instruments
Category Developement Board Developement Board Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

TB,LEE-59,FG873,50 OHM / RoHS - TB-413-59+ - Mini-Circuits
Specs
Category Developement Board
View Details
Development Tool Accessories - 2020459 - RS Components, Ltd.
Specs
Category Development Suite / Kit
View Details
Driver Circuit Board DCB.39.700 - DCB.39.700 - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Category Developement Board
View Details
2 suppliers