The SM74104SDX/NOPB is a high voltage half-bridge gate driver designed to drive both high-side and low-side N-channel MOSFETs in synchronous buck applications. It is available in a 10-pin WSON package with a body size of 4.0mm x 4.0mm. The device supports a bootstrap supply voltage up to 118V DC and features adaptive rising and falling edge timing with programmable additional delay to prevent shoot-through. It provides a typical turn-off propagation delay of 25ns and drives a 1000pF load with 15ns rise and fall times. Both high-side and low-side power rails include under-voltage lockout. The package includes an exposed thermal pad recommended for connection to VSS. The device operates from -40°C to 125°C and is rated for renewable energy applications.
Half Bridge Based MOSFET Driver, 1.8A, BCDMOS, PDSO10
| Rochester Electronics | |
|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | SM74104SDX/NOPB |
| Package Type | WSON10 |