Win Source Part Number: 1253483-SM74101SDX/N
Category: Integrated Circuits (ICs)>PMIC - Gate Drivers
Package: Tape & Reel (TR)
Standard Package: 4,500
Mounting: SMD (SMT)
Channel Type: Single
Input Type: Inverting, Non-Inverting
Driven Configuration: Low-Side
Number of Drivers: 1
Gate Type: N-Channel, P-Channel MOSFET
Logic Voltage - VIL, VIH: 0.8V, 2.3V
Current - Peak Output (Source, Sink): 3A, 7A
Rise / Fall Time (Typ): 14ns, 12ns
Voltage - Supply: 3.5V ~ 14V
Package / Case: 6-WDFN Exposed Pad
Supplier Device Package: 6-WSON (3x3)
Temperature Range - Operating: -40°C ~ 125°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 59 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 2156-SM74101SDX/NOPB
Base Product Number: SM74101
3-A/7-A single channel gate driver with input ground for split supply operation 6-WSON -40 to 125 Product overview: SM74101SDX/NOPB from Texas Instruments is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-SM74101SDX/NOPB can be used for catalog matching and distributor lookup.
Low-Side Gate Driver IC Inverting, Non-Inverting 6-WSON (3x3)
IC GATE DRVR LOW-SIDE 6WSON
Gate Drivers Tiny 7A MOSFET Gate Driver 6-WSON -40 to 125
Low-Side Gate Driver IC Inverting, Non-Inverting 6-WSON (3x3)
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | 1253483-SM74101SDX/NOPB | 730-SM74101SDX/NOPB | SM74101SDX/NOPB-ND | SM74101SDX/NOPB | SM74101SDX/NOPB | SM74101SDX/NOPB |
| Product Name | Integrated Circuits (ICs) - PMIC - Gate Drivers | Gate Driver IC | Gate Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers | Gate Drivers | Gate Drivers |
| Driver Type | Low-side | Low-side | Low-side | |||
| Output Configuration | Noninverting | Noninverting | Inverting; Noninverting | |||
| Output Current | 7 amps | 7 amps | 7 amps | |||
| Supply Voltage | 3.5 to 14 volts | 3.5 to ? volts | 3.5 to 14 volts | 14 to 3.5 volts | 3.5 to 14 volts | |
| Rise Time | 14 ns | 14 ns | 14 ns |