The SM74101 is a 7A sink, 3A source MOSFET gate driver in a 3.0mm x 3.0mm power-enhanced 6-pin WSON package, designed for high-frequency switching applications such as solar microinverters and switch-mode power supplies. It features under-voltage lockout protection, TTL-compatible inputs, and complementary MOS and bipolar output stages to minimize drive current variation with voltage and temperature. Propagation delay is 25ns typical with a 2nF load, and rise and fall times are 14ns and 12ns respectively. The device operates with a supply voltage range of 3.5V to 14V between VCC and IN_REF, and supports both inverting and non-inverting input configurations. It meets AEC-Q100 qualifications for automotive reliability and is RoHS compliant.
Buffer/Inverter Based MOSFET Driver, 7A, BCDMOS, PDSO6
| Rochester Electronics | |
|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | SM74101SD/NOPB |
| Package Type | WSON6 |