SolarMagic Dual 5A Compound Gate Driver 8-SOIC -40 to 125
Win Source Part Number: 1253488-SM72482MAX-4
Category: Integrated Circuits (ICs)>PMIC - Gate Drivers
Package: Tape & Reel
Standard Package: 2,500
Mounting: SMD (SMT)
Channel Type: Independent
Input Type: Inverting, Non-Inverting
Driven Configuration: Low-Side
Number of Drivers: 2
Gate Type: N-Channel MOSFET
Logic Voltage - VIL, VIH: 0.8V, 2.2V
Current - Peak Output (Source, Sink): 3A, 5A
Rise / Fall Time (Typ): 14ns, 12ns
Voltage - Supply: 3.5V ~ 14V
Package / Case: 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 8-SOIC
Temperature Range - Operating: -40°C ~ 125°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 59 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: -SM72482MAX,296-4528
Base Product Number: SM72482
Dual 5A Compound gate driver 8-SOIC -40 to 125 Product overview: SM72482MAX-4/NOPB from Texas Instruments is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 5A, SOIC. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Dual, 5A, SOIC, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-SM72482MAX-4/NOP
Low-Side Gate Driver IC Inverting, Non-Inverting 8-SOIC
IC GATE DRVR LOW-SIDE 8SOIC
Low-Side Gate Driver IC Inverting, Non-Inverting 8-SOIC
Gate Drivers Dual 5A Compound Gate Driver 8-SOIC -40 to 125
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | SM72482MAX-4/NOPB | 1253488-SM72482MAX-4/NOPB | 730-SM72482MAX-4/NOPB | 296-45284-2-ND | SM72482MAX-4/NOPB | SM72482MAX-4/NOPB | SM72482MAX-4/NOPB | SM72482MAX-4/NOPB |
| Product Name | SM72482 SolarMagic Dual 5A Compound Gate Driver | Integrated Circuits (ICs) - PMIC - Gate Drivers | Dual 5A SOIC Gate Driver IC | Gate Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Driver Type | Dual Gate Driver | Low-side | Low-side | Low-side | ||||
| Output Current | 3 amps | 5 amps | 5 amps | 5 amps | ||||
| Supply Voltage | 3.5 to 14 volts | 3.5 to 14 volts | 3.5 to 14 volts | 3.5 to 14 volts | 14 to 3.5 volts | 3.5 to 14 volts | ||
| Rise Time | 14 ns | 14 ns | 14 ns | 14 ns | ||||
| Fall Time | 12 ns | 12 ns | 12 ns | 12 ns | 12 ns |