Texas Instruments High-Performance Analog Integrated Circuits (ICs) - PMIC - Gate Drivers SM72482E/NOPB

Description
Win Source Part Number: 1253484-SM72482E/NOP B Category: Integrated Circuits (ICs)>PMIC - Gate Drivers Package: Tape & Reel Standard Package: 250 Mounting: SMD (SMT) Channel Type: Independent Input Type: Inverting, Non-Inverting Driven Configuration: Low-Side Number of Drivers: 2 Gate Type: N-Channel MOSFET Logic Voltage - VIL, VIH: 0.8V, 2.2V Current - Peak Output (Source, Sink): 3A, 5A Rise / Fall Time (Typ): 14ns, 12ns Voltage - Supply: 3.5V ~ 14V Package / Case: 8-SOIC (0.154", 3.90mm Width) Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 125°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 63 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: SM72482E/NOPBCT,SM72 482E/NOPBDKR,SM72482 E/NOPBTR,SM72482ENOP B Base Product Number: SM724 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1253484-SM72482E/NOP B Category: Integrated Circuits (ICs)>PMIC - Gate Drivers Package: Tape & Reel Standard Package: 250 Mounting: SMD (SMT) Channel Type: Independent Input Type: Inverting, Non-Inverting Driven Configuration: Low-Side Number of Drivers: 2 Gate Type: N-Channel MOSFET Logic Voltage - VIL, VIH: 0.8V, 2.2V Current - Peak Output (Source, Sink): 3A, 5A Rise / Fall Time (Typ): 14ns, 12ns Voltage - Supply: 3.5V ~ 14V Package / Case: 8-SOIC (0.154", 3.90mm Width) Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 125°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 63 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: SM72482E/NOPBCT,SM72 482E/NOPBDKR,SM72482 E/NOPBTR,SM72482ENOP B Base Product Number: SM724 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - PMIC - Gate Drivers - 1253484-SM72482E/NOPB - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Gate Drivers
1253484-SM72482E/NOPB
Integrated Circuits (ICs) - PMIC - Gate Drivers 1253484-SM72482E/NOPB
Win Source Part Number: 1253484-SM72482E/NOP B Category: Integrated Circuits (ICs)>PMIC - Gate Drivers Package: Tape & Reel Standard Package: 250 Mounting: SMD (SMT) Channel Type: Independent Input Type: Inverting, Non-Inverting Driven Configuration: Low-Side Number of Drivers: 2 Gate Type: N-Channel MOSFET Logic Voltage - VIL, VIH: 0.8V, 2.2V Current - Peak Output (Source, Sink): 3A, 5A Rise / Fall Time (Typ): 14ns, 12ns Voltage - Supply: 3.5V ~ 14V Package / Case: 8-SOIC (0.154", 3.90mm Width) Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 125°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 63 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: SM72482E/NOPBCT,SM72 482E/NOPBDKR,SM72482 E/NOPBTR,SM72482ENOP B Base Product Number: SM724 Product Status: Obsolete

Win Source Part Number: 1253484-SM72482E/NOPB
Category: Integrated Circuits (ICs)>PMIC - Gate Drivers
Package: Tape & Reel
Standard Package: 250
Mounting: SMD (SMT)
Channel Type: Independent
Input Type: Inverting, Non-Inverting
Driven Configuration: Low-Side
Number of Drivers: 2
Gate Type: N-Channel MOSFET
Logic Voltage - VIL, VIH: 0.8V, 2.2V
Current - Peak Output (Source, Sink): 3A, 5A
Rise / Fall Time (Typ): 14ns, 12ns
Voltage - Supply: 3.5V ~ 14V
Package / Case: 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 8-SOIC
Temperature Range - Operating: -40°C ~ 125°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 63 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: SM72482E/NOPBCT,SM72482E/NOPBDKR,SM72482E/NOPBTR,SM72482ENOPB
Base Product Number: SM724
Product Status: Obsolete

Buy Now Datasheet
Gate Driver IC - 730-SM72482E/NOPB - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Gate Driver IC
730-SM72482E/NOPB
Gate Driver IC 730-SM72482E/NOPB
IC GATE DRVR LOW-SIDE 8SOIC Product overview: SM72482E/NOPB from Texas Instruments is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-SM72482E/NOPB can be used for catalog matching and distributor lookup.

IC GATE DRVR LOW-SIDE 8SOIC Product overview: SM72482E/NOPB from Texas Instruments is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-SM72482E/NOPB can be used for catalog matching and distributor lookup.

Supplier's Site
Gate Drivers - SM72482E/NOPB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gate Drivers
SM72482E/NOPB
Gate Drivers SM72482E/NOPB
Low-Side Gate Driver IC Inverting, Non-Inverting 8-SOIC

Low-Side Gate Driver IC Inverting, Non-Inverting 8-SOIC

Buy Now

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd.
Product Category Gate Drivers Gate Drivers Gate Drivers
Product Number 1253484-SM72482E/NOPB 730-SM72482E/NOPB SM72482E/NOPB
Product Name Integrated Circuits (ICs) - PMIC - Gate Drivers Gate Driver IC Gate Drivers
Driver Type Low-side Low-side
Output Configuration Noninverting Inverting; Noninverting
Output Current 5 amps 5 amps
Supply Voltage 3.5 to 14 volts 3.5 to 14 volts 3.5 to 14 volts
Rise Time 14 ns 14 ns
Unlock Full Specs
to access all available technical data

Similar Products

 - CLC005AJE-TR13/NOPB - Rochester Electronics
Texas Instruments
Specs
Package Type SOIC; SOIC8
Packing Method Tape Reel; Tape & Reel; Other
View Details
 - 74LVC2G241DC-Q100H - Rochester Electronics
Specs
Package Type SOT765
Packing Method Tape Reel; Tape & Reel; Other
View Details
Clock Buffers, Drivers - SI5330C-B00207-GM - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Supply Voltage 1.71 to 3.63 volts
Switching Frequency 250000 kHz
View Details