The SM72480SD-125/NOPB is a low-voltage, precision temperature switch and sensor designed for applications requiring reliable temperature monitoring. It operates within a supply voltage range of 1.6V to 5.5V and features a typical supply current of 8 OºA, making it suitable for low-power applications. The device has a trip point set at 125°C with a built-in hysteresis of approximately 4.5°C to 5.5°C, ensuring stable output in fluctuating temperature environments. The SM72480 provides dual output types: an active-high push-pull output for the OVERTEMP signal and an active-low open-drain output. The analog output, V_TEMP, delivers a voltage with a negative temperature coefficient, allowing for precise temperature readings. The sensor operates effectively across a wide temperature range from -50°C to 150°C, with an accuracy of ±2.2°C for the trip point and ±2.3°C for the V_TEMP output. This device is packaged in a compact 6-WDFN format, making it suitable for surface mount applications. It is particularly well-suited for renewable energy systems, battery management, automotive applications, and other commercial and industrial uses where temperature monitoring is critical.
SolarMagic 1.6V, LLP-6 Factory Preset Temperature Switch and Temperature Sensor 6-WSON -50 to 150
Manufacturer: Texas Instruments
Win Source Part Number: 794570-SM72480SD-125
Series: SolarMagic
Packaging: Reel package
Operating Temperature Range: -50°C ~ 150°C
Package: 6-WDFN Exposed Pad
Mounting: SMD
Output Type: Open Drain, Push-Pull
Operating Supply Voltage: 1.6 V ~ 5.5 V
Output: Active High, Active Low
Switching Temperature: 125°C
Output Function: OverTemp, /OverTemp
Accuracy: ±2.2°C
Trip Temperature Threshold: Hot
Selectable Hysteresis: No
Family Name: SM72480
Categories: Sensors, Transducers
Operating Supply Current: 8μA
Manufacturer Package: 6-WSON (2.2x2.5)
Current - Output (Maximum): 7mA
Alternative Parts (Cross-Reference): MAX6513UT115-T; MAX6502CMP065; MAX6504CMP115; MAX6502CMP085;
Introduction Date: February 25, 2011
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance
| Texas Instruments | Win Source Electronics | |
|---|---|---|
| Product Category | Sensor Chips | Sensor Chips |
| Product Number | SM72480SD-125/NOPB | 794570-SM72480SD-125/NOPB |
| Product Name | SM72480 SolarMagic 1.6V, LLP-6 Factory Preset Temperature Switch and Temperature Sensor | Temperature Sensors - Temperature Sensors - Thermostats - Solid State - SM72480SD-125/NOPB |
| Sensor Type | Temperature | Temperature |