Manufacturer: Texas Instruments
Win Source Part Number: 211780-SM72480SD-120
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Open Drain, Push-Pull
Output: Active High, Active Low
Switching Temperature: 120°C
Output Function: OverTemp, /OverTemp
Current - Output (Max): 7mA
Accuracy: ±2.2°C
Trip Temperature Threshold: Hot
Selectable Hysteresis: No
Categories: Sensors, Transducers
Status: Active
Temperature Range - Operating: -50°C to 150°C
Case / Package: 6-WSON (2.2x2.5)
Supply Voltage - Operating: 1.6 V to 5.5 V
Operating Supply Current: 8μA
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited
| Win Source Electronics | |
|---|---|
| Product Category | Sensor Chips |
| Product Number | 211780-SM72480SD-120 |
| Product Name | Temperature Sensors - Temperature Sensors - Thermostats - Solid State - SM72480SD-120 |
| Sensor Type | Temperature |