SM72445 SolarMagic™ Special Purpose, MPPT, Solar 1, Non-Isolated Outputs Evaluation Board
Win Source Part Number: 1284149-SM72445EVM/N
Category: Development Boards, Kits, Programmers>Evaluati
Series: SolarMagic™
Package: Box
Standard Package: 1
Regulator Topology: Buck-Boost
Voltage - Output: 50V
Current - Output: 11A
Voltage - Input: 15V ~ 40V
Main Purpose: Special Purpose, MPPT, Solar
Supplied Contents: Board(s)
Utilized IC / Part: SM72445
Board Type: Fully Populated
Outputs and Type: 1, Non-Isolated
ECCN: EAR99
Fake Threat In the Open Market: 71 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8504.40.9580
Mfr: Texas Instruments
Other Names: 296-38405,SM72445EVM
Base Product Number: SM724
Product Status: Obsolete
RoHS Status: Not applicable
Power Management IC Development Tools SM72445 EVAL MOD
EVAL MODULE FOR SM72445
| DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards |
| Product Number | 296-38405-ND | 1284149-SM72445EVM/NOPB | SM72445EVM/NOPB | SM72445EVM/NOPB |
| Product Name | DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards | Development Boards, Kits, Programmers - Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS | Power Management IC Development Tools | Development Boards, Kits, Programmers - Evaluation Boards - DC-DC & AC-DC (Off-Line) SMPS Evaluation Boards |
| Supported System | Special Purpose, MPPT, Solar |