Texas Instruments SM72295 Photovoltaic Full Bridge Driver SM72295MAE/NOPB

Description
Photovoltaic Full Bridge Driver 28-SOIC -40 to 125
Request a Quote
Description
Photovoltaic Full Bridge Driver 28-SOIC -40 to 125
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SM72295 Photovoltaic Full Bridge Driver from Texas Instruments is designed for driving four discrete N-channel MOSFETs in a full bridge configuration. It features dual half-bridge MOSFET drivers with integrated 100V bootstrap diodes, allowing for efficient switching with a peak current capability of 3A. The device supports a bootstrap supply voltage range of up to 115V and includes two current sense amplifiers with externally programmable gain, facilitating accurate current measurement and control. Additionally, it incorporates programmable over-voltage protection and under-voltage lockout features, ensuring safe operation. The SM72295 is packaged in a 28-pin SOIC format and operates over a temperature range of -40°C to 125°C, making it suitable for renewable energy applications.

Datasheet Summary
Powered by GS/AI

The SM72295 Photovoltaic Full Bridge Driver from Texas Instruments is designed for driving four discrete N-channel MOSFETs in a full bridge configuration. It features dual half-bridge MOSFET drivers with integrated 100V bootstrap diodes, allowing for efficient switching with a peak current capability of 3A. The device supports a bootstrap supply voltage range of up to 115V and includes two current sense amplifiers with externally programmable gain, facilitating accurate current measurement and control. Additionally, it incorporates programmable over-voltage protection and under-voltage lockout features, ensuring safe operation. The SM72295 is packaged in a 28-pin SOIC format and operates over a temperature range of -40°C to 125°C, making it suitable for renewable energy applications.

Suppliers

Company
Product
Description
Supplier Links
SM72295 Photovoltaic Full Bridge Driver - SM72295MAE/NOPB - Texas Instruments
Dallas, TX, United States
SM72295 Photovoltaic Full Bridge Driver
SM72295MAE/NOPB
SM72295 Photovoltaic Full Bridge Driver SM72295MAE/NOPB
Photovoltaic Full Bridge Driver 28-SOIC -40 to 125

Photovoltaic Full Bridge Driver 28-SOIC -40 to 125

Buy Now Datasheet
Singapore, Singapore
3A 14V SOIC Gate Driver IC
761-SM72295MAE/NOPB
3A 14V SOIC Gate Driver IC 761-SM72295MAE/NOPB
3A 4-Ch Gate Driver IC, Current Sense, 8-14V, 26ns, SOIC Product overview: SM72295MAE/NOPB from Texas Instruments is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A, 14V, SOIC. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, 3A, 14V, SOIC, Specialized Power Management. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 761-SM72295MAE/NOPB can be used for catalog matching and distributor lookup.

3A 4-Ch Gate Driver IC, Current Sense, 8-14V, 26ns, SOIC Product overview: SM72295MAE/NOPB from Texas Instruments is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A, 14V, SOIC. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, 3A, 14V, SOIC, Specialized Power Management. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 761-SM72295MAE/NOPB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD.
Product Category Gate Drivers Gate Drivers
Product Number SM72295MAE/NOPB 761-SM72295MAE/NOPB
Product Name SM72295 Photovoltaic Full Bridge Driver 3A 14V SOIC Gate Driver IC
Output Current 3 amps
Supply Voltage 8 to 14 volts 8 to 14 volts
Rise Time 8 ns
Fall Time 8 ns 8 ns
Propagation Delay 22 ns
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers - DRV101FKTWTG3 - Shenzhen Shengyu Electronics Technology Limited
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Packing Method Tape Reel; Tape & Reel (TR); Other
View Details
2 suppliers
Clock Buffers, Drivers - CDCS503PW - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Supply Voltage 3 to 3.6 volts
Switching Frequency 108000 kHz
View Details
Clock Buffers, Drivers - CDCLVP215RHBT - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Supply Voltage 2.38 to 3.8 volts
Switching Frequency 3.50E6 kHz
View Details
Clock Buffers, Drivers - CDC341DW - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Supply Voltage 4.75 to 5.25 volts
Switching Frequency 80000 kHz
View Details