Win Source Part Number: 1283235-SM3320-RF-EV
Category: Development Boards, Kits, Programmers>RF Evaluation and Development Kits, Boards
Series: SolarMagic™
Type: Power Optimizer, Transceiver
Package: Bulk
For Use With/Related Products: SM3320-1A1, nRF24LE1
Standard Package: 1
Frequency: 2.4GHz
Supplied Contents: Board(s)
ECCN: EAR99
Fake Threat In the Open Market: 54 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 9030.90.6600
Mfr: Texas Instruments
Base Product Number: SM33
Product Status: Obsolete
SM3320-1A1, nRF24LE1 SolarMagic™ Power Optimizer, Transceiver Evaluation Board
SOLARMAGIC RF EVAL KIT 2.4GHZ
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards |
| Product Number | 1283235-SM3320-RF-EV/NOPB | SM3320-RF-EV/NOPB-ND | SM3320-RF-EV/NOPB |
| Product Name | Development Boards, Kits, Programmers - RF Evaluation and Development Kits, Boards | RF, RFID, Wireless Evaluation Boards | Development Boards, Kits, Programmers - Evaluation Boards - RF Evaluation and Development Kits, Boards |
| Category | Developement Board | Developement Board |