Texas Instruments High-Performance Analog DSP (Digital Signal Processors) SM32DM355GCEM216EP

Description
IC DSP FIXED-POINT 337NFBGA
Request a Quote Datasheet
Description
IC DSP FIXED-POINT 337NFBGA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DSP (Digital Signal Processors) - 296-24947-ND - DigiKey
Thief River Falls, MN, United States
DSP (Digital Signal Processors)
296-24947-ND
DSP (Digital Signal Processors) 296-24947-ND
IC DSP FIXED-POINT 337NFBGA

IC DSP FIXED-POINT 337NFBGA

Buy Now Datasheet
Enhanced Product Digital Media DM355 Processor 337-NFBGA -55 to 125 Product overview: SM32DM355GCEM216EP from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-SM32DM355GCEM216 EP can be used for catalog matching and distributor lookup.

Enhanced Product Digital Media DM355 Processor 337-NFBGA -55 to 125 Product overview: SM32DM355GCEM216EP from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-SM32DM355GCEM216EP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Embedded - Embedded - DSP (Digital Signal Processors) - SM32DM355GCEM216EP
1250868-SM32DM355GCEM216EP
Embedded - Embedded - DSP (Digital Signal Processors) - SM32DM355GCEM216EP 1250868-SM32DM355GCEM216EP
Manufacturer: Texas Instruments Win Source Part Number: 1250868-SM32DM355GCE M216EP Manufacturer Homepage: www.ti.com Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1250868-SM32DM355GCEM216EP
Manufacturer Homepage: www.ti.com
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited

Buy Now
Embedded - DSP (Digital Signal Processors) - SM32DM355GCEM216EP - Lingto Electronic Limited
Shenzhen, China
Embedded - DSP (Digital Signal Processors)
SM32DM355GCEM216EP
Embedded - DSP (Digital Signal Processors) SM32DM355GCEM216EP
IC DSP FIXED-POINT 337NFBGA

IC DSP FIXED-POINT 337NFBGA

Supplier's Site Datasheet
DSP (Digital Signal Processors) - SM32DM355GCEM216EP - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
DSP (Digital Signal Processors)
SM32DM355GCEM216EP
DSP (Digital Signal Processors) SM32DM355GCEM216EP
IC DSP FIXED-POINT 337NFBGA

IC DSP FIXED-POINT 337NFBGA

Buy Now

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP)
Product Number 296-24947-ND 698-SM32DM355GCEM216EP 1250868-SM32DM355GCEM216EP SM32DM355GCEM216EP SM32DM355GCEM216EP
Product Name DSP (Digital Signal Processors) Dsp Embedded - Embedded - DSP (Digital Signal Processors) - SM32DM355GCEM216EP Embedded - DSP (Digital Signal Processors) DSP (Digital Signal Processors)
Supply Voltage 1.8V; 3.3V; 1.30V 1.3V
Package Type Other; 337-LFBGA Other; LFBGA BGA; Other; 337-LFBGA
Pin Count 337
Unlock Full Specs
to access all available technical data

Similar Products

Dsp - 698-SM320C6457CGMHS - ERSAELECTRONICS PTE. LTD.
Texas Instruments
Specs
Operating Temperature -55 C (-67 F)
View Details
4 suppliers
Embedded - DSP (Digital Signal Processors) - ADSP-21488BSWZ-3A - Lingto Electronic Limited
Specs
Clock Speed 350 MHz
Interface Type I²C; SPI; UART; USART; EBI/EMI, DAI, I²C, SPI, SPORT, UART/USART
View Details
Specs
Data Bus 8-Bit
Supply Voltage 2.5V; 3V; 3.3V; 3.6V
Package Type FLGA; Other; Bare Die, 80-Pin LGA (MLP)
View Details