Texas Instruments High-Performance Analog Dsp SM32C6416EGLZ50AEP

Description
Enhanced Product Fixed-Point Digital Signal Processor 532-FCBGA -40 to 105 Product overview: SM32C6416EGLZ50AEP from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-SM32C6416EGLZ50A EP can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Enhanced Product Fixed-Point Digital Signal Processor 532-FCBGA -40 to 105 Product overview: SM32C6416EGLZ50AEP from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-SM32C6416EGLZ50A EP can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enhanced Product Fixed-Point Digital Signal Processor 532-FCBGA -40 to 105 Product overview: SM32C6416EGLZ50AEP from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-SM32C6416EGLZ50A EP can be used for catalog matching and distributor lookup.

Enhanced Product Fixed-Point Digital Signal Processor 532-FCBGA -40 to 105 Product overview: SM32C6416EGLZ50AEP from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-SM32C6416EGLZ50AEP can be used for catalog matching and distributor lookup.

Supplier's Site
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors)
1265137-SM32C6416EGLZ50AEP
Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors) 1265137-SM32C6416EGLZ50AEP
Win Source Part Number: 1265137-SM32C6416EGL Z50AEP Category: Integrated Circuits (ICs)>Embedded - DSP (Digital Signal Processors) Series: TMS320C6414/15/16 Type: Fixed Point Voltage - I/O: 3.30V Package: Tray Standard Package: 60 Mounting: SMD (SMT) Interface: Host Interface, McBSP, PCI, UTOPIA Clock Rate: 500MHz Non-Volatile Memory: External On-Chip RAM: 1.03MB Voltage - Core: 1.25V Package / Case: 532-BFBGA, FCBGA Supplier Device Package: 532-FCBGA (23x23) Temperature Range - Operating: -40°C ~ 105°C (TC) ECCN: 3A991A2 Fake Threat In the Open Market: 71 pct. MSL Level: 4 (72 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: Texas Instruments Other Names: V62/04609-06XA,-296- 22229,-SM32C6416EGLZ 50AEPR,-V62/04609-06 XAR,296-22229,-V62/0 4609-06XA,296-22229R ,-296-22229,-296-222 29R Base Product Number: SM32C6416 Product Status: Obsolete

Win Source Part Number: 1265137-SM32C6416EGLZ50AEP
Category: Integrated Circuits (ICs)>Embedded - DSP (Digital Signal Processors)
Series: TMS320C6414/15/16
Type: Fixed Point
Voltage - I/O: 3.30V
Package: Tray
Standard Package: 60
Mounting: SMD (SMT)
Interface: Host Interface, McBSP, PCI, UTOPIA
Clock Rate: 500MHz
Non-Volatile Memory: External
On-Chip RAM: 1.03MB
Voltage - Core: 1.25V
Package / Case: 532-BFBGA, FCBGA
Supplier Device Package: 532-FCBGA (23x23)
Temperature Range - Operating: -40°C ~ 105°C (TC)
ECCN: 3A991A2
Fake Threat In the Open Market: 71 pct.
MSL Level: 4 (72 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: Texas Instruments
Other Names: V62/04609-06XA,-296-22229,-SM32C6416EGLZ50AEPR,-V62/04609-06XAR,296-22229,-V62/04609-06XA,296-22229R,-296-22229,-296-22229R
Base Product Number: SM32C6416
Product Status: Obsolete

Buy Now Datasheet
Embedded - DSP (Digital Signal Processors) - SM32C6416EGLZ50AEP - Lingto Electronic Limited
Shenzhen, China
Embedded - DSP (Digital Signal Processors)
SM32C6416EGLZ50AEP
Embedded - DSP (Digital Signal Processors) SM32C6416EGLZ50AEP
IC DSP FIXED-POINT 532-FCBGA

IC DSP FIXED-POINT 532-FCBGA

Supplier's Site Datasheet
DSP (Digital Signal Processors) - SM32C6416EGLZ50AEP - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
DSP (Digital Signal Processors)
SM32C6416EGLZ50AEP
DSP (Digital Signal Processors) SM32C6416EGLZ50AEP
IC DSP FIXED-POINT 532-FCBGA

IC DSP FIXED-POINT 532-FCBGA

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP)
Product Number 698-SM32C6416EGLZ50AEP 1265137-SM32C6416EGLZ50AEP SM32C6416EGLZ50AEP SM32C6416EGLZ50AEP
Product Name Dsp Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors) Embedded - DSP (Digital Signal Processors) DSP (Digital Signal Processors)
Supply Voltage 1.25V 1.25V
Unlock Full Specs
to access all available technical data

Similar Products

Dsp - 698-SM34020AGBM32 - ERSAELECTRONICS PTE. LTD.
Texas Instruments
Specs
Supply Voltage 5V
Operating Current 265 mA
View Details
3 suppliers
Embedded - DSP (Digital Signal Processors) - ADSP-21020TG-80 - Lingto Electronic Limited
Specs
Clock Speed 20 MHz
Interface Type EMIF
View Details
Specs
Package Type Other; FCBGA625
Clock Speed 750 MHz
View Details