Texas Instruments High-Performance Analog Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors) SM32C6416DGLZ50AEP

Description
Win Source Part Number: 1265136-SM32C6416DGL Z50AEP Category: Integrated Circuits (ICs)>Embedded - DSP (Digital Signal Processors) Series: TMS320C6414/15/16 Type: Fixed Point Voltage - I/O: 3.30V Package: Tray Standard Package: 60 Mounting: SMD (SMT) Interface: Host Interface, McBSP, PCI, UTOPIA Clock Rate: 500MHz Non-Volatile Memory: External On-Chip RAM: 1.03MB Voltage - Core: 1.25V Package / Case: 532-BFBGA, FCBGA Supplier Device Package: 532-FCBGA (23x23) Temperature Range - Operating: -40°C ~ 105°C (TC) ECCN: 3A991A2 Fake Threat In the Open Market: 58 pct. MSL Level: 4 (72 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: Texas Instruments Other Names: 296-22228R,-296-2222 8,V62/04609-03XA,296 -22228,-296-22228R,- SM32C6416DGLZ50AEPR, -296-22228 Base Product Number: SM32C6416 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1265136-SM32C6416DGL Z50AEP Category: Integrated Circuits (ICs)>Embedded - DSP (Digital Signal Processors) Series: TMS320C6414/15/16 Type: Fixed Point Voltage - I/O: 3.30V Package: Tray Standard Package: 60 Mounting: SMD (SMT) Interface: Host Interface, McBSP, PCI, UTOPIA Clock Rate: 500MHz Non-Volatile Memory: External On-Chip RAM: 1.03MB Voltage - Core: 1.25V Package / Case: 532-BFBGA, FCBGA Supplier Device Package: 532-FCBGA (23x23) Temperature Range - Operating: -40°C ~ 105°C (TC) ECCN: 3A991A2 Fake Threat In the Open Market: 58 pct. MSL Level: 4 (72 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: Texas Instruments Other Names: 296-22228R,-296-2222 8,V62/04609-03XA,296 -22228,-296-22228R,- SM32C6416DGLZ50AEPR, -296-22228 Base Product Number: SM32C6416 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors)
1265136-SM32C6416DGLZ50AEP
Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors) 1265136-SM32C6416DGLZ50AEP
Win Source Part Number: 1265136-SM32C6416DGL Z50AEP Category: Integrated Circuits (ICs)>Embedded - DSP (Digital Signal Processors) Series: TMS320C6414/15/16 Type: Fixed Point Voltage - I/O: 3.30V Package: Tray Standard Package: 60 Mounting: SMD (SMT) Interface: Host Interface, McBSP, PCI, UTOPIA Clock Rate: 500MHz Non-Volatile Memory: External On-Chip RAM: 1.03MB Voltage - Core: 1.25V Package / Case: 532-BFBGA, FCBGA Supplier Device Package: 532-FCBGA (23x23) Temperature Range - Operating: -40°C ~ 105°C (TC) ECCN: 3A991A2 Fake Threat In the Open Market: 58 pct. MSL Level: 4 (72 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: Texas Instruments Other Names: 296-22228R,-296-2222 8,V62/04609-03XA,296 -22228,-296-22228R,- SM32C6416DGLZ50AEPR, -296-22228 Base Product Number: SM32C6416 Product Status: Obsolete

Win Source Part Number: 1265136-SM32C6416DGLZ50AEP
Category: Integrated Circuits (ICs)>Embedded - DSP (Digital Signal Processors)
Series: TMS320C6414/15/16
Type: Fixed Point
Voltage - I/O: 3.30V
Package: Tray
Standard Package: 60
Mounting: SMD (SMT)
Interface: Host Interface, McBSP, PCI, UTOPIA
Clock Rate: 500MHz
Non-Volatile Memory: External
On-Chip RAM: 1.03MB
Voltage - Core: 1.25V
Package / Case: 532-BFBGA, FCBGA
Supplier Device Package: 532-FCBGA (23x23)
Temperature Range - Operating: -40°C ~ 105°C (TC)
ECCN: 3A991A2
Fake Threat In the Open Market: 58 pct.
MSL Level: 4 (72 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: Texas Instruments
Other Names: 296-22228R,-296-22228,V62/04609-03XA,296-22228,-296-22228R,-SM32C6416DGLZ50AEPR,-296-22228
Base Product Number: SM32C6416
Product Status: Obsolete

Buy Now Datasheet
Enhanced Product Fixed-Point Digital Signal Processor 532-FCBGA -40 to 105 Product overview: SM32C6416DGLZ50AEP from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-SM32C6416DGLZ50A EP can be used for catalog matching and distributor lookup.

Enhanced Product Fixed-Point Digital Signal Processor 532-FCBGA -40 to 105 Product overview: SM32C6416DGLZ50AEP from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-SM32C6416DGLZ50AEP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - DSP (Digital Signal Processors) - SM32C6416DGLZ50AEP - Lingto Electronic Limited
Shenzhen, China
Embedded - DSP (Digital Signal Processors)
SM32C6416DGLZ50AEP
Embedded - DSP (Digital Signal Processors) SM32C6416DGLZ50AEP
IC DSP FIXED-POINT 532-FCBGA

IC DSP FIXED-POINT 532-FCBGA

Supplier's Site Datasheet
DSP (Digital Signal Processors) - SM32C6416DGLZ50AEP - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
DSP (Digital Signal Processors)
SM32C6416DGLZ50AEP
DSP (Digital Signal Processors) SM32C6416DGLZ50AEP
IC DSP FIXED-POINT 532-FCBGA

IC DSP FIXED-POINT 532-FCBGA

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP)
Product Number 1265136-SM32C6416DGLZ50AEP 698-SM32C6416DGLZ50AEP SM32C6416DGLZ50AEP SM32C6416DGLZ50AEP
Product Name Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors) Dsp Embedded - DSP (Digital Signal Processors) DSP (Digital Signal Processors)
Supply Voltage 1.25V
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - DSP (Digital Signal Processors) - ADSP-21369KSWZ-4A - Lingto Electronic Limited
Specs
Clock Speed 350 MHz
Interface Type DAI, DPI
View Details
DSP (Digital Signal Processors) - CS47048B-DQZR - Quarktwin Technology Ltd.
Specs
Package Type QFP; Other; 100-LQFP Exposed Pad
Clock Speed 150 MHz
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers