The SLK2701IPZP is a multirate transceiver designed for SONET/SDH applications, capable of supporting data rates of OC-48, OC-24, OC-12, and OC-3 through configurable rate selection pins or autorate detection. It integrates clock and data recovery, serial-to-parallel and parallel-to-serial conversion, and frame detection functions compliant with SONET/SDH standards. The device operates with a single 2.5-V power supply and is characterized for a temperature range of -40°C to 85°C, dissipating less than 900 mW at the OC-48 data rate. The transceiver features a low jitter, PECL-compatible differential serial interface with programmable de-emphasis and on-chip termination for LVDS and PECL interfaces. It supports a forward error correction (FEC) data rate of up to 2.7 Gbps and includes built-in self-test capabilities such as local and remote loopback and pseudorandom bit stream (PRBS) generation and verification. The SLK2701IPZP is housed in a 100-pin PZP package, making it suitable for integration into various communication systems requiring reliable high-speed data transmission.
1/1 Transceiver Full SONET/SDH 100-HTQFP (14x14)
IC TRANSCEIVER FULL 1/1 100HTQFP
| Quarktwin Technology Ltd. | Utmel Electronic Limited | |
|---|---|---|
| Product Category | RF Transceivers | RF Transceivers |
| Product Number | SLK2701IPZP | 815-SLK2701IPZP |
| Product Name | Drivers, Receivers, Transceivers | IC TRANSCEIVER FULL 1/1 100HTQFP |
| Package Type | Surface Mount; 100-TQFP Exposed Pad | Surface Mount; 100-TQFP Exposed Pad |
| Features | RoHS | RoHS |
| Operating Temperature | -40.0 to 85.0 C (-40.0 to 185.0 F) | -40.0 C (-40.0 F) |
| Supply Voltage | 2.3 to 2.7 volts | 2.5 volts |