Texas Instruments Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers SLK2511BPZP

Description
Win Source Part Number: 1261329-SLK2511BPZP Category: Integrated Circuits (ICs)>Interface - Drivers, Receivers, Transceivers Type: Transceiver Package: Tray Standard Package: 90 Mounting: SMD (SMT) Protocol: SDH Sonet Number of Drivers/Receivers: 1/1 Duplex: Full Voltage - Supply: 2.375V ~ 2.625V Package / Case: 100-TQFP Exposed Pad Supplier Device Package: 100-HTQFP (14x14) Temperature Range - Operating: -40°C ~ 85°C ECCN: 5A991B1 Fake Threat In the Open Market: 62 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: SLK2511BPZPG4,-296-2 1543,-296-21543,296- 21543,-SLK2511BPZPG4 R,TEXTISSLK2511BPZP, -SLK2511BPZPR,-SLK25 11BPZPG4,SLK2511BPZP G4,2156-SLK2511BPZP- TI Base Product Number: SLK251 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1261329-SLK2511BPZP Category: Integrated Circuits (ICs)>Interface - Drivers, Receivers, Transceivers Type: Transceiver Package: Tray Standard Package: 90 Mounting: SMD (SMT) Protocol: SDH Sonet Number of Drivers/Receivers: 1/1 Duplex: Full Voltage - Supply: 2.375V ~ 2.625V Package / Case: 100-TQFP Exposed Pad Supplier Device Package: 100-HTQFP (14x14) Temperature Range - Operating: -40°C ~ 85°C ECCN: 5A991B1 Fake Threat In the Open Market: 62 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: SLK2511BPZPG4,-296-2 1543,-296-21543,296- 21543,-SLK2511BPZPG4 R,TEXTISSLK2511BPZP, -SLK2511BPZPR,-SLK25 11BPZPG4,SLK2511BPZP G4,2156-SLK2511BPZP- TI Base Product Number: SLK251 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - 1261329-SLK2511BPZP - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
1261329-SLK2511BPZP
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers 1261329-SLK2511BPZP
Win Source Part Number: 1261329-SLK2511BPZP Category: Integrated Circuits (ICs)>Interface - Drivers, Receivers, Transceivers Type: Transceiver Package: Tray Standard Package: 90 Mounting: SMD (SMT) Protocol: SDH Sonet Number of Drivers/Receivers: 1/1 Duplex: Full Voltage - Supply: 2.375V ~ 2.625V Package / Case: 100-TQFP Exposed Pad Supplier Device Package: 100-HTQFP (14x14) Temperature Range - Operating: -40°C ~ 85°C ECCN: 5A991B1 Fake Threat In the Open Market: 62 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: SLK2511BPZPG4,-296-2 1543,-296-21543,296- 21543,-SLK2511BPZPG4 R,TEXTISSLK2511BPZP, -SLK2511BPZPR,-SLK25 11BPZPG4,SLK2511BPZP G4,2156-SLK2511BPZP- TI Base Product Number: SLK251 Product Status: Obsolete

Win Source Part Number: 1261329-SLK2511BPZP
Category: Integrated Circuits (ICs)>Interface - Drivers, Receivers, Transceivers
Type: Transceiver
Package: Tray
Standard Package: 90
Mounting: SMD (SMT)
Protocol: SDH Sonet
Number of Drivers/Receivers: 1/1
Duplex: Full
Voltage - Supply: 2.375V ~ 2.625V
Package / Case: 100-TQFP Exposed Pad
Supplier Device Package: 100-HTQFP (14x14)
Temperature Range - Operating: -40°C ~ 85°C
ECCN: 5A991B1
Fake Threat In the Open Market: 62 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: SLK2511BPZPG4,-296-21543,-296-21543,296-21543,-SLK2511BPZPG4R,TEXTISSLK2511BPZP,-SLK2511BPZPR,-SLK2511BPZPG4,SLK2511BPZPG4,2156-SLK2511BPZP-TI
Base Product Number: SLK251
Product Status: Obsolete

Buy Now Datasheet
Drivers, Receivers, Transceivers - SLK2511BPZP - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Drivers, Receivers, Transceivers
SLK2511BPZP
Drivers, Receivers, Transceivers SLK2511BPZP
1/1 Transceiver Full SDH Sonet 100-HTQFP (14x14)

1/1 Transceiver Full SDH Sonet 100-HTQFP (14x14)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category RF Transceivers RF Transceivers
Product Number 1261329-SLK2511BPZP SLK2511BPZP
Product Name Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers Drivers, Receivers, Transceivers
Package Type Surface Mount; SMD (SMT) Surface Mount; 100-TQFP Exposed Pad
Unlock Full Specs
to access all available technical data

Similar Products

Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
Interface - Interface - Drivers, Receivers, Transceivers - ICL3241EIA - 920771-ICL3241EIA - Win Source Electronics
Specs
Package Type Surface Mount; Surface Mount
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
View Details